EN
  • EN
  • DE

HMC8410LP2FETR

Part No HMC8410LP2FETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP RADAR 10MHZ-10GHZ 6LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Frequency 10MHz ~ 10GHz
P1dB 21dBm
Gain 19.5dB
Noise Figure 1.1dB
RF Type Radar
Voltage - Supply 5V
Current - Supply 65mA
Mounting Type Surface Mount
Package / Case 6-VDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP (2x2)
Base Product Number HMC8410
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 847022-HMC8410LP2FETR
Ultra Librarian 3D Model Ultra Librarian HMC8410LP2FETR CAD Model

Description

Analog Devices Inc. HMC8410LP2FETR RF Amplifier

The HMC8410LP2FETR from Analog Devices Inc. is a high-performance RF (Radio Frequency) amplifier designed for a wide range of applications, including cellular infrastructure, test equipment, and satellite communications. This amplifier is part of the HMC series, which is well-known for its exceptional linearity, low noise figure, and high gain.

Enclosed in a compact 2x2 mm plastic SMT package, the HMC8410LP2FETR is a versatile component that is suitable for surface mount technology (SMT) assembly processes, making it an ideal choice for modern high-density circuit designs. The small footprint allows for efficient use of board space without sacrificing performance.

One of the key features of the HMC8410LP2FETR is its wide frequency range, which spans from DC to 10 GHz. This broad frequency coverage ensures that the amplifier can be used in a variety of RF applications. Additionally, the amplifier provides a high gain of 17 dB with a noise figure as low as 2.2 dB, making it an excellent choice for signal amplification in both receiver and transmitter chains where signal integrity is critical.

The HMC8410LP2FETR also boasts a high output IP3 (third-order intercept point) of 35 dBm, which indicates its ability to maintain linearity even at high output power levels. This characteristic is particularly important in applications where multiple signals are present, as it helps to reduce intermodulation distortion and preserve signal clarity.

The device operates over a supply voltage range of 5V and is rated for a wide temperature range, ensuring reliable performance across various environmental conditions. Furthermore, the HMC8410LP2FETR features an active bias network that provides stable performance over temperature and process variations, further enhancing its reliability and ease of use.

In summary, the HMC8410LP2FETR from Analog Devices Inc. is a robust and versatile RF amplifier that offers excellent performance for a wide range of high-frequency applications. Its compact size, high linearity, and low noise figure make it an attractive option for designers looking to optimize their RF signal chains.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7438 $57.4876
5+ $23.5847 $117.9235
7+ $22.8477 $159.9339
10+ $22.1107 $221.1070
12+ $21.3736 $256.4832
16+ $19.1626 $306.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess