EN
  • EN
  • DE

HMC8411LP2FE

Part No HMC8411LP2FE
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DC - 8 GHZ 15 DB GAIN  /  RF Amplifier IC General Purpose 10MHz ~ 10GHz 6-LFCSP (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 10MHz ~ 10GHz
P1dB 17dBm
Gain 14dB
Noise Figure 2dB
RF Type General Purpose
Voltage - Supply 2V ~ 6V
Current - Supply 55mA
Test Frequency 6GHz ~ 10GHz
Mounting SMD (SMT)
Package / Case 6-VDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP (2x2)
Base Product Number HMC8411
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names HMC8411LP2FE-ND,505-HMC8411LP2FE,-2735-HMC8411LP2FE
Standard Package 1
Win Source Part Number 1000296-HMC8411LP2FE
Ultra Librarian 3D Model Ultra Librarian HMC8411LP2FE CAD Model

Description

Product Overview: HMC8411LP2FE

The HMC8411LP2FE is a high-performance, low noise amplifier (LNA) from Analog Devices Inc., designed to provide exceptional signal amplification in a wide range of RF and microwave applications. This LNA operates over a frequency range from 2 GHz to 6 GHz, making it an ideal choice for demanding wireless infrastructure, radar, and satellite communication systems.

Key Features

  • Frequency Range: The HMC8411LP2FE operates effectively across a broad frequency range of 2 GHz to 6 GHz, which covers various communication bands, including S-band and C-band frequencies.
  • High Gain: With a high gain of 17 dB at mid-band frequencies, this LNA ensures enhanced signal strength and quality, which is crucial for maintaining signal integrity in complex RF systems.
  • Low Noise Figure: The device boasts an excellent noise figure of 1.3 dB, providing minimal additional noise to the system and ensuring a high signal-to-noise ratio (SNR) for improved receiver sensitivity.
  • Output Power: It delivers a high output power of 21.5 dBm, allowing it to drive subsequent stages in the signal chain without significant signal degradation.
  • Supply Voltage: The LNA operates on a supply voltage ranging from 3.3V to 5V, providing design flexibility and compatibility with various system power rails.
  • Package: Housed in a compact 2mm x 2mm, 8-lead plastic surface-mount package (LP2FE), the HMC8411LP2FE is suitable for space-constrained applications.

Applications

  • Wireless Infrastructure
  • Radar Systems
  • Satellite Communications
  • Test Equipment
  • Electronic Warfare

The HMC8411LP2FE LNA from Analog Devices Inc. is a robust solution for systems requiring low noise amplification across a range of frequencies, particularly where high gain and low noise figure are essential. Its performance and compact form factor make it a highly versatile component for engineers looking to optimize their RF and microwave communication systems.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess