EN
  • EN
  • DE

HMC8411LP2FETR

Part No HMC8411LP2FETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description DC - 8 GHZ 15 DB GAIN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC General Purpose 10MHz ~ 10GHz 6-LFCSP (2x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 6-VDFN Exposed Pad, CSP
Case / Package 6-LFCSP (2x2)
Family Name HMC8411
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-HMC8411LP2FEDKR, 505-HMC8411LP2FETR, 505-HMC8411LP2FECT, HMC8411LP2FETR-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844228-HMC8411LP2FETR
Ultra Librarian 3D Model Ultra Librarian HMC8411LP2FETR CAD Model

Description

The HMC8411LP2FETR from Analog Devices Inc. is a high-performance, wideband, low noise amplifier (LNA) designed to provide exceptional signal amplification in a variety of RF and microwave applications. This versatile component is an ideal choice for designers looking to enhance system performance in demanding environments such as radar systems, satellite communications, test equipment, and telecommunications infrastructure.

Key Features

  • Frequency Range: The HMC8411LP2FETR operates over a broad frequency range from 0.01 GHz to 10 GHz, ensuring its suitability for a wide array of applications across different frequency bands.
  • Gain: It offers a high gain of 17 dB, providing significant signal enhancement and improving the overall signal-to-noise ratio of the system.
  • Output Power: With an output power of 22 dBm at 1 dB compression point, this LNA can drive subsequent stages effectively without significant signal distortion.
  • Noise Figure: The low noise figure of 2.2 dB at 2 GHz makes the HMC8411LP2FETR an excellent choice for systems where maintaining a high-quality signal is crucial.
  • Supply Voltage: It operates on a supply voltage of 5 V, making it compatible with standard power supplies and ease of integration into existing designs.
  • Package: The device comes in a compact 2 x 2 mm surface-mount package, which is ideal for space-constrained applications.

Applications

The HMC8411LP2FETR is suitable for a variety of applications, including:

  • Electronic Warfare (EW) and Radar Systems
  • Satellite Communications (SATCOM)
  • Test and Measurement Equipment
  • Point-to-Point and Point-to-Multipoint Radios
  • Telecommunications Infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC8411LP2FETR is no exception. Manufactured with precision and attention to detail, this LNA is designed to meet the stringent requirements of high-performance RF systems, ensuring consistent operation and longevity in the field.

For engineers and designers looking for a reliable and efficient way to boost their RF signals, the HMC8411LP2FETR from Analog Devices Inc. is an outstanding option that combines performance, quality, and versatility in a single, compact package.

You May Also Be Interested in

Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
NXP / Nexperia
BGU8823
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.6211 $94.6211
2+ $91.5688 $183.1376
3+ $88.5166 $265.5498
4+ $79.3597 $317.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess