EN
  • EN
  • DE

HMC920LP5ETR

Part No HMC920LP5ETR
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC CTRLR ACTIVE BIAS 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Bias Controller PMIC 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name HMC920
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1077-6, 1127-1077-2, 1127-1077-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920529-HMC920LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC920LP5ETR CAD Model

Description

Overview of Analog Devices HMC920LP5ETR

The HMC920LP5ETR is a high-performance, active bias controller from Analog Devices Inc., designed to set and control the gate voltage of an external amplifier. This product is part of Analog Devices' extensive range of RF and microwave components, renowned for their reliability and precision in various applications.

Key Features

  • Automatic Gate Voltage Adjustment: The HMC920LP5ETR automatically adjusts the gate voltage to maintain a constant bias current over temperature and process variations, ensuring stable performance of the external amplifier.
  • Wide Voltage Range: It operates over a wide supply voltage range, accommodating various applications and system requirements.
  • Compatibility: This bias controller is compatible with a broad range of GaAs and GaN FET transistors, making it a versatile choice for designers.
  • Compact Package: Encased in a compact 5x5 mm QFN package, the HMC920LP5ETR is suitable for space-constrained applications without compromising on functionality.
  • Integrated Features: It includes integrated features such as a voltage regulator, negative gate voltage generator, and power-up sequencing, which simplify the design and reduce external component requirements.

Applications

The HMC920LP5ETR is ideal for a wide range of applications where precise bias control is essential. These include:

  • Base stations for wireless communications
  • Point-to-point radios
  • Military radar systems
  • Test instrumentation
  • Satellite communications equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC920LP5ETR is no exception. It is manufactured to meet high standards, ensuring reliable performance in even the most demanding environments. The product is RoHS compliant and is designed with longevity in mind, making it a trusted component for long-term use in commercial and industrial applications.

With its robust feature set and versatile applications, the HMC920LP5ETR is an exemplary solution for engineers looking to optimize the performance and reliability of their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess