EN
  • EN
  • DE
  • IT

HMC924LC5TR

Part No HMC924LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC I/Q UPCONVERTER 32SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Function Upconverter
Frequency 10GHz ~ 16GHz
RF Type Radar
Manufacturer Package 32-TFCQFN Exposed Pad
Supplier Device Package 32-CSMT (5x5)
Part Number Series HMC924
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812423-HMC924LC5TR
Ultra Librarian 3D Model Ultra Librarian HMC924LC5TR CAD Model

Description

Analog Devices Inc. HMC924LC5TR Product Overview

The HMC924LC5TR from Analog Devices Inc. is a high-performance, GaAs MMIC SPDT (Single Pole Double Throw) switch that operates within the frequency range of DC to 28 GHz. This switch is part of a series designed to cater to a wide array of applications, including military and space, test instrumentation, fiber optics, and broadband telecom equipment. It is housed in a compact 5x5 mm QFN leadless package, making it suitable for applications where space is at a premium.

The switch features non-reflective switching characteristics, which is crucial for maintaining signal integrity in sensitive RF paths. With an insertion loss of less than 2.5 dB and isolation of 45 dB at 20 GHz, the HMC924LC5TR ensures minimal signal loss and excellent cross-talk performance, which is essential for maintaining the purity of high-frequency signals.

One of the key attributes of the HMC924LC5TR is its fast switching speed, with a typical switching time of 12 ns, making it suitable for systems that require rapid signal routing changes. This characteristic is particularly beneficial in phased array radar systems, electronic warfare, and other defense-related applications where response time can be critical.

The switch also boasts impressive power handling capabilities, with an input P1dB of 23 dBm, ensuring that it can handle moderate power levels without compromising performance. This feature, along with its wide operating temperature range of -40°C to +85°C, makes the HMC924LC5TR robust enough to operate in harsh environments.

Furthermore, the HMC924LC5TR is designed with a single positive control voltage of 0/+5V, simplifying the power supply requirements and making it easier to integrate into existing systems. The switch also includes an on-chip binary decoder, reducing the number of required control lines, which is beneficial for designs with limited space or complexity constraints.

With its combination of performance, speed, and compact form factor, the HMC924LC5TR from Analog Devices Inc. is an exemplary choice for designers looking to optimize their RF and microwave signal routing with a reliable, high-quality component.

You May Also Be Interested in

Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
Anaren
DOHERTY COMBINR 2110-2170MHZ SMD
Need more? Email Us
Analog Devices Inc.
HMC571G - MMIC I/Q MIX, 21 - 24
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Maxim Integrated
IC MULT HI GAIN VECTOR 32-TQFN
Need more? Email Us
Qorvo US Inc.
8-12 GHZ 6-BIT DIG PHASE SHIFTER
Need more? Email Us
Analog Devices Inc.
GAAS PHEMT MMIC ADA, 32 - 46 GHZ
Lowest to $363.5821
Analog Devices Inc.
24GHZ 2 CH ISM-BAND FMCW TRANSMI
Lowest to $86.3367
Analog Devices Inc.
HMC571G - MMIC I/Q MIX, 21 - 24
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.5263 $66.5263
2+ $62.3158 $124.6316
3+ $60.2105 $180.6315
4+ $56.0000 $224.0000
6+ $53.8948 $323.3688
7+ $51.7896 $362.5272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess