EN
  • EN
  • DE

HMC990LP4ETR

Part No HMC990LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 700MHZ-3.5GHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Reel
RF Type General Purpose
Frequency 700MHz to 3.5GHz
Number of Mixers 2
Gain 7.8dB
Noise Figure 8.9dB
Secondary Attributes Down Converter
Operating Supply Current 148mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 24-QFN (4x4)
Win Source Part Number 001661-HMC990LP4ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC990LP4ETR CAD Model

Description

Introducing the HMC990LP4ETR from Analog Devices Inc.

The HMC990LP4ETR is a state-of-the-art integer-N frequency divider brought to you by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This device is part of a broad portfolio of RF and microwave solutions designed to meet the rigorous demands of modern electronic systems.

Encased in a compact 4x4 mm QFN-24 package, the HMC990LP4ETR offers a versatile solution for various applications such as wireless infrastructure, microwave point-to-point systems, test equipment, and satellite communication systems. This frequency divider is capable of operating over a wide frequency range, making it a suitable choice for diverse RF applications.

One of the key features of the HMC990LP4ETR is its high input frequency range, which allows for division ratios from 1 to 4096. This flexibility ensures that it can be used to generate a wide range of output frequencies to suit specific application requirements. Furthermore, the device boasts low phase noise and spurious performance, which is critical for maintaining signal integrity in high-performance systems.

The HMC990LP4ETR also includes a number of functional enhancements that simplify system design. These include a dual-modulus prescaler, programmable counters, and a phase frequency detector (PFD). Additionally, it offers a low current draw, which is a significant advantage for power-sensitive applications. The device operates from a single supply voltage, further simplifying the power supply design.

With its robust design and high reliability, the HMC990LP4ETR is designed to withstand the challenging conditions of industrial environments. Analog Devices Inc. ensures that this product meets stringent quality standards, providing engineers with confidence in their designs.

For designers and engineers looking for a high-performance frequency divider solution, the HMC990LP4ETR from Analog Devices Inc. offers the perfect blend of performance, flexibility, and reliability. Its advanced features and compact footprint make it an ideal choice for next-generation RF and microwave systems.

Discover the potential of the HMC990LP4ETR in your applications and experience the quality and innovation that Analog Devices Inc. brings to the table.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2489 $59.4846
34+ $3.4863 $118.5342
52+ $3.3774 $175.6248
71+ $3.2683 $232.0493
92+ $3.1594 $290.6648
123+ $2.8325 $348.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess