EN
  • EN
  • DE

IA8X44PLC44IR3

Part No IA8X44PLC44IR3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 12MHZ 44PLCC /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Communications Controller
Core Processor 8-Bit
Program Memory Type External Program Memory
RAM Size 192 x 8
Interface Serial Interface Unit - SDLC/HDLC
Number of I/O 32
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number IA8X44
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names Q11181345,-2735-IA8X44PLC44IR3
Standard Package 1
Win Source Part Number 1147508-IA8X44PLC44IR3
Ultra Librarian 3D Model Ultra Librarian IA8X44PLC44IR3 CAD Model

Description

Analog Devices Inc., a renowned leader in the semiconductor industry, introduces the IA8X44PLC44IR3, a high-performance integrated circuit designed for precision applications that demand accuracy and reliability. This advanced component is a testament to Analog Devices' commitment to providing innovative solutions that enhance the capabilities of electronic systems across various sectors.

Key Features

  • High Precision: The IA8X44PLC44IR3 is engineered for utmost accuracy, making it an ideal choice for critical measurement and control systems.
  • Robust Design: Built to withstand harsh industrial environments, this product offers excellent durability and long-term stability.
  • Low Power Consumption: With energy efficiency in mind, the IA8X44PLC44IR3 operates with minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Integration Friendly: The component's compact form factor and standardized interfaces ensure easy integration into existing and new designs.

Applications

The versatility of the IA8X44PLC44IR3 allows it to be used in a wide array of applications, including:

  • Industrial Automation: Its precision and robustness make it perfect for automated control systems in manufacturing and processing industries.
  • Medical Devices: The component's reliability and accuracy are essential for critical medical equipment that requires consistent performance.
  • Instrumentation: High-precision instruments benefit from the IA8X44PLC44IR3's stable and accurate operation.
  • Automotive Systems: Designed to endure tough conditions, it can be utilized in various automotive electronics for enhanced functionality and safety.

Technical Specifications

The IA8X44PLC44IR3 comes with a set of specifications that ensure it meets the stringent requirements of sophisticated electronic systems:

  • Package Type: PLC44
  • Operating Temperature Range: Specified by the manufacturer, suitable for industrial temperature ranges.
  • Supply Voltage: Defined to match typical industry standards for seamless compatibility.
  • Interface: Includes standard communication interfaces for easy data transfer and connectivity.

For detailed technical specifications, potential customers should refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess