EN
  • EN
  • DE

MP26057DQ-LF-P

Part No MP26057DQ-LF-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Charger IC Lithium Ion/Polymer 10-QFN (3x3)
Manufacturer Monolithic Power Systems Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-QFN (3x3)
Family Name MP26057
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927710-MP26057DQ-LF-P
Ultra Librarian 3D Model Ultra Librarian MP26057DQ-LF-P CAD Model

Description

The MP26057DQ-LF-P is a charger IC for lithium-ion/polymer batteries from Monolithic Power Systems Inc.

  • Family: MP26057
  • Category: Integrated Circuits (ICs)
  • Packaging: Reel-TR
  • Package: 10-VFDFN Exposed Pad
  • Mounting Type: Surface Mount
  • Case/Package: 10-QFN (3x3)
  • Operating Temperature: -40°C to 85°C (TA)
  • Popularity: High
  • Supply and Demand: Balanced
  • Quantity Per Package: 500
  • Estimated Production Lead Time: 49 weeks
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected
  • HTSUS: 8542.39

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess