EN
  • EN
  • DE
  • IT

LT1028ACN8#PBF

Part No LT1028ACN8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Amplifier Circuit - 8-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name LT1028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924015-LT1028ACN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1028ACN8#PBF CAD Model

Description

Product Overview: LT1028ACN8#PBF

The LT1028ACN8#PBF is a high-performance, precision operational amplifier from Analog Devices Inc., designed to offer exceptional noise performance and outstanding signal purity. This op-amp is well-suited for a wide range of applications, including high-quality audio amplification, sensitive instrumentation, and professional-grade test equipment.

Key Features

  • Ultra-Low Noise Performance: The LT1028ACN8#PBF boasts an ultra-low voltage noise density of 0.85nV/√Hz at 1kHz, making it one of the lowest noise operational amplifiers available on the market. This feature is crucial for applications requiring a high signal-to-noise ratio.
  • High Gain Bandwidth Product: With a gain bandwidth product of 75MHz, this op-amp can handle a wide range of frequencies, ensuring that it can be used in high-speed signal processing applications.
  • High Slew Rate: The device offers a fast slew rate of 20V/µs, which allows it to respond quickly to changes in input, making it ideal for fast-operating circuits.
  • Stable and Reliable: The LT1028ACN8#PBF is designed to be stable with capacitive loads up to 100pF, which is beneficial for maintaining performance in complex circuits.
  • Robust Supply Voltage Range: This operational amplifier operates effectively within a supply voltage range of ±5V to ±15V, providing flexibility for different power requirements.

Physical Attributes and Packaging

The LT1028ACN8#PBF comes in an 8-lead PDIP (Plastic Dual In-line Package), which is a standard package for through-hole mounting, making it easy to integrate into a variety of circuit boards. The PDIP package ensures robust handling and long-term durability for industrial and commercial applications.

Applications

  • High-Quality Audio Equipment
  • Precision Data Acquisition Systems
  • Spectrum Analyzers
  • Medical Instrumentation
  • Professional Test Equipment

With its precision specifications and versatility, the LT1028ACN8#PBF operational amplifier from Analog Devices Inc. is an excellent choice for designers and engineers looking to enhance the performance of their high-fidelity audio systems, sensitive measurement instruments, and any other application where noise performance is critical.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, Precision CMOS Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.9034
Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $4.6047
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $8.8179
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.5049
Texas Instruments
IC OPAMP AUDIO 12MHZ 8SOIC
Lowest to $0.0925
Texas Instruments
LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.0588
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.9295
ON Semiconductor
DUAL DIFFERENTIAL INPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.0660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3333 $60.6666
5+ $24.8890 $124.4450
7+ $24.1111 $168.7777
10+ $23.3333 $233.3330
13+ $22.5556 $293.2228
17+ $20.2223 $343.7791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess