EN
  • EN
  • DE

LT1074HVCT7#06PBF

Part No LT1074HVCT7#06PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ TO220-7 / Buck, Boost, Flyback Switching Regulator IC Positive or Negative Adjustable 2.5V 1 Output 5.5A (Switch) TO-220-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 8V
Voltage - Input (Max) 64V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 35V
Current - Output 5.5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case TO-220-7
Supplier Device Package TO-220-7 Flow 6
Base Product Number LT1074
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT1074HVCT7#06PBF
Standard Package 50
Win Source Part Number 1071259-LT1074HVCT7#06PBF
Ultra Librarian 3D Model Ultra Librarian LT1074HVCT7#06PBF CAD Model

Description

LT1074HVCT7#06PBF Product Image

The LT1074HVCT7#06PBF is a versatile and robust step-down switching regulator produced by Analog Devices Inc., a leader in high-performance analog technology. This regulator is designed to efficiently convert higher input voltages into lower output voltages with a high degree of precision and reliability, making it an ideal choice for a wide range of applications including industrial, automotive, and telecommunications systems.

Key Features

  • High Voltage Operation: Capable of handling input voltages from 8V to 60V, making it suitable for high voltage applications.
  • Adjustable Output: The output voltage can be set from 2.5V to 50V, providing flexibility for various design needs.
  • High Efficiency: Its switch-mode operation offers efficiency up to 85%, reducing heat dissipation and improving system performance.
  • Low Dropout Operation: Maintains regulation with minimal difference between input and output voltage, enhancing performance under varying load conditions.

Product Specifications

Parameter Value
Input Voltage (min) 8V
Input Voltage (max) 60V
Output Voltage (min) 2.5V
Output Voltage (max) 50V
Switching Frequency Adjustable up to 100kHz
Package / Case TO-220-7 (Formed Leads)

The LT1074HVCT7#06PBF also includes built-in features such as thermal shutdown, current limit protection, and a safe area protection, ensuring reliable operation under fault conditions. Its robust design is further complemented by the TO-220-7 package, which provides excellent power dissipation capabilities.

With its high level of integration and performance, the LT1074HVCT7#06PBF from Analog Devices Inc. stands out as a powerful solution for designers looking to implement a reliable power supply in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess