EN
  • EN
  • DE

LT1162CSW#PBF

Part No LT1162CSW#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 24-SOIC
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name LT1162
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1162CSWPBF, Q13867694, LT1162CSW#PBF-CRL
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878352-LT1162CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1162CSW#PBF CAD Model

Description

Product Overview: LT1162CSW#PBF from Analog Devices Inc.

The LT1162CSW#PBF is a robust, high-quality Half-/Full-Bridge N-Channel Power MOSFET Driver designed and manufactured by Analog Devices Inc., a company renowned for its innovation in signal processing and power management technology. This driver is specifically engineered to simplify the implementation of full bridge and half bridge motor controllers, making it an ideal choice for a variety of applications including automotive, industrial automation, and DC motor control systems.

Key Features

  • High Voltage Capability: The LT1162CSW#PBF is capable of operating at supply voltages up to 60V, making it suitable for a wide range of power applications.
  • High Output Drive: With its ability to deliver high peak output currents, this driver ensures reliable and efficient operation of connected MOSFETs.
  • Independent High-Side and Low-Side Drive Channels: The device features two high-side and two low-side drivers that can be configured for full bridge, half bridge, or independent control.
  • Integrated Bootstrap Diodes: The inclusion of bootstrap diodes simplifies the PCB layout and reduces external component count, enhancing overall system reliability.
  • Protection Features: It includes under-voltage lockout and thermal shutdown features to protect the device and the system under extreme conditions.
  • Flexible Input Logic: The LT1162CSW#PBF is compatible with both TTL and CMOS input logic levels, providing versatility in interfacing with different control circuits.

Applications

The LT1162CSW#PBF is designed for a variety of demanding applications, including:

  • Automotive applications such as power steering, braking systems, and power seat adjustment
  • Industrial motor control for conveyors, pumps, and fans
  • DC to AC inverters for renewable energy systems
  • Robotics and automated machinery actuation

Quality and Reliability

Analog Devices Inc. is committed to delivering high-performance components that meet stringent quality standards. The LT1162CSW#PBF is no exception, offering reliable performance in a wide temperature range, making it suitable for harsh environments. With its advanced features and robust design, the LT1162CSW#PBF is a prime choice for engineers and designers looking to create efficient and durable power management solutions.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess