The LT1167CS8-1#TRPBF from Analog Devices Inc. is a precision instrumentation amplifier that offers an exceptional balance of performance and ease-of-use. Designed with a unique single-resistor gain setting feature, it simplifies the task of gain configuration and reduces the component count in precision data acquisition systems.
With its high accuracy and low noise specifications, the LT1167CS8-1#TRPBF is an ideal choice for a wide range of applications, including medical instrumentation, industrial process controls, and battery-powered devices. Its ability to operate on a single supply ranging from 2.3V to 36V or dual supplies from ±1.15V to ±18V makes it highly versatile for various electronic circuits.
Key Features:
- Gain Set with One External Resistor (Gain Range 1 to 10,000)
- Input Offset Voltage: 40µV Max
- Input Offset Voltage Drift: 0.3µV/°C Max
- Low Noise: 0.1Hz to 10Hz Noise: 0.6µVP-P
- Low Input Bias Current: 2nA Max
- Supply Current: 1.3mA Max
- Output Drives ±10V on ±15V Supplies
- Inputs Common-Mode to Ground in Single Supply Operation
- Pin Compatible with the Industry Standard 8-Pin DIP INA118
Applications:
- Medical Instrumentation
- Industrial Process Controls
- Strain Gauges
- Transducer Interfaces
- Thermocouple Amplifiers
- Data Acquisition Systems
The LT1167CS8-1#TRPBF is packaged in an 8-lead narrow SOIC package, ensuring compactness for space-constrained applications. Its enhanced specifications and robust design also make it a reliable choice for critical applications where precision is paramount.
Analog Devices Inc. is renowned for their high-quality components, and the LT1167CS8-1#TRPBF is no exception, providing both performance and reliability for your advanced electronic designs.