Product Overview: LT1171HVCQ#TRPBF from Analog Devices Inc.
The LT1171HVCQ#TRPBF is a versatile and robust high power switch mode regulator from Analog Devices Inc., designed to cater to a wide range of power supply applications. It is a member of the LT1171 series, which is well-known for its reliability and efficiency in converting higher input voltages to lower output voltages with a high current output capability.
Key Features
- High Efficiency: The LT1171HVCQ#TRPBF boasts a high efficiency of up to 90%, making it ideal for energy-sensitive applications.
- Versatile Voltage Range: It operates over a wide input voltage range from 3V to 60V, providing flexibility for various power systems.
- High Output Power: This regulator can deliver output power up to 100W, making it suitable for high power applications.
- Adjustable Switching Frequency: The switching frequency is adjustable from 100kHz to 200kHz, allowing designers to optimize the regulator for size, efficiency, or other parameters.
- Low Shutdown Current: It features a low shutdown current of 16µA, which is beneficial for battery-powered devices.
- Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
Applications
The LT1171HVCQ#TRPBF is suitable for a plethora of applications, including but not limited to:
- Telecommunications Systems
- Automotive Power Supplies
- Industrial Power Supplies
- Battery-Operated Devices
- Portable Instruments
Package and Quality
The regulator comes in a compact 5-lead TO-220 package, which is engineered to handle high power levels while maintaining a small footprint. The LT1171HVCQ#TRPBF is also available in tape and reel packaging, denoted by the #TRPBF suffix, which is optimal for automated manufacturing processes.
Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is designed with the highest standards to ensure reliable performance in the most demanding environments.
With its robust design, high efficiency, and flexible features, the LT1171HVCQ#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to create a reliable and efficient power supply for their next project.