EN
  • EN
  • DE
  • IT

LM1086IS-3.3/NOPB

Part No LM1086IS-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 27V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA to 10mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.3V @ 1.5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 082575-LM1086IS-3.3/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM1086IS-3.3/NOPB CAD Model

Description

The LM1086IS-3.3/NOPB is a superior-quality low dropout voltage regulator from the renowned brand, Texas Instruments.

  • Voltage: 3.3V
  • Output Current: Up to 1.5A
  • Dropout Voltage: 1.5V @ maximum output
  • Feature: Low Dropout (LDO)
  • Output: Fixed output voltage
  • Features: Current limiting and thermal protection
  • Compliance: RoHS compliant

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5188 $52.7820
35+ $2.8873 $101.0555
54+ $2.7970 $151.0380
74+ $2.7068 $200.3032
96+ $2.6166 $251.1936
128+ $2.3459 $300.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess