EN
  • EN
  • DE

LT1182CS#TRPBF

Part No LT1182CS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV CCFL/LCD 1OUT 16SOIC / - Converter, CCFL, LCD Voltage Regulator IC 1 Output 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Applications Converter, CCFL, LCD
Voltage - Input 3V ~ 30V
Number of Outputs 1
Voltage - Output -
Temperature Range - Operating 0°C ~ 100°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number LT1182
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382555-LT1182CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1182CS#TRPBF CAD Model

Description

Introducing the LT1182CS#TRPBF from Analog Devices Inc.

Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, offers the LT1182CS#TRPBF, a versatile and reliable component for your electronic designs. This product is designed to meet the demanding requirements of various applications, providing both precision and durability.

Key Features

  • High Performance: The LT1182CS#TRPBF is built to deliver exceptional performance, ensuring that your electronic projects function with the utmost accuracy and efficiency.
  • Durability: Crafted with the highest quality materials, this product is made to withstand challenging conditions and provide a long operational life.
  • Versatility: Suitable for a wide range of applications, the LT1182CS#TRPBF can be integrated into numerous circuit designs, making it a go-to component for engineers and designers.

Product Specifications

The LT1182CS#TRPBF comes with a set of specifications that make it a robust choice for your electronic needs:

  • Package: Provided in a compact surface-mount package, it is ideal for space-constrained applications.
  • Operating Temperature: It is designed to function effectively over a broad temperature range, ensuring reliability in various environments.
  • Quality: As with all Analog Devices Inc. products, it is manufactured to meet high standards of quality and performance.

Applications

With its adaptability and high performance, the LT1182CS#TRPBF is suitable for a multitude of applications, including:

  • Power supply design
  • Signal processing
  • Automotive systems
  • Industrial equipment
  • Consumer electronics

Ordering Information

The LT1182CS#TRPBF is available for order now. Its part number reflects the tape and reel packaging option (TRPBF), which facilitates automated assembly processes, making it an excellent choice for mass production.

Choose the LT1182CS#TRPBF from Analog Devices Inc. for your next project and experience the combination of performance, reliability, and versatility that this component offers.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0367 $50.1835
13+ $8.2353 $107.0589
19+ $7.9779 $151.5801
26+ $7.7206 $200.7356
34+ $7.4632 $253.7488
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess