EN
  • EN
  • DE

74ACQ373

Part No 74ACQ373
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Quiet Series™ Octal Transparent Latch with 3-STATE Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1130401-74ACQ373
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACQ373 CAD Model

Description

The 74ACQ373 is an octal transparent latch with 3-state outputs manufactured by Fairchild/ON Semiconductor. This device belongs to the ACQ (Advanced CMOS Quiet) logic family, known for its low noise characteristics and high speed. It's used for temporary data storage and is often found in memory systems, data acquisition, and bus interfacing applications.

Applications

  • Memory systems: Acting as a temporary data buffer between the memory and the processor.
  • Data acquisition systems: Storing data from sensors or other input devices.
  • Bus interfacing: Providing a latched interface between different buses or systems.
  • Address latching: Capturing address signals for memory access.
  • Microprocessor systems: Holding data while the processor performs other operations.

Features

  • High speed operation: Typical propagation delay of 5 ns.
  • Low noise: Reduced ground bounce and noise generation.
  • Transparent latch: Data passes through the latch when the enable input is high.
  • 3-state outputs: Allows the outputs to be disabled, effectively disconnecting the device from the bus.
  • Output drive capability: IO = 24 mA.

Benefits

  • Improved system performance due to high-speed operation.
  • Reduced noise, leading to increased system reliability and stability.
  • Flexibility in data storage due to transparent latch operation.
  • Easy system integration due to 3-state outputs.
  • High fan-out capability, allowing the device to drive multiple loads.

The 74ACQ373 offers a combination of high speed, low noise, and flexible data storage capabilities. Its transparent latch function allows data to pass through when enabled, while its 3-state outputs enable easy bus interfacing. The device's high output drive capability makes it suitable for driving heavily loaded buses and transmission lines. It is well-suited for applications where data must be temporarily stored and accessed quickly with minimal noise interference. For comprehensive technical specifications, refer to the manufacturer's datasheet, which includes information on power consumption, temperature ranges, and package options.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Molex, LLC
FPC Connector
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8432 $59.0240
170+ $0.6918 $117.6060
260+ $0.6699 $174.1740
360+ $0.6480 $233.2800
465+ $0.6272 $291.6480
620+ $0.5625 $348.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess