EN
  • EN
  • DE

LT1302CN8#PBF

Part No LT1302CN8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJUSTABLE 2A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 8V
Voltage - Output (Min/Fixed) 2V
Voltage - Output (Max) 25V (Switch)
Current - Output 2A (Switch)
Frequency - Switching 220kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1302
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848047-LT1302CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1302CN8#PBF CAD Model

Description

Product Overview: LT1302CN8#PBF

The LT1302CN8#PBF is a high-performance, micropower step-up DC/DC converter designed and manufactured by Analog Devices Inc. This versatile component is engineered to provide a compact and efficient power solution for battery-powered applications. With its wide input voltage range and high switching frequency, the LT1302CN8#PBF is an ideal choice for portable devices that require a consistent power supply.

Key Features

  • Wide Input Voltage Range: The LT1302CN8#PBF operates from an input voltage range of 2V to 10V, making it suitable for a broad spectrum of power sources, from single-cell batteries to multi-cell battery configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 5V up to 34V to meet specific application requirements, offering flexibility in design.
  • High Efficiency: The device includes a 2A switch that can deliver efficiencies up to 87%, ensuring minimal power loss and heat generation during operation.
  • Low Quiescent Current: With a quiescent current of just 120µA, the LT1302CN8#PBF is optimized for battery-powered applications where power conservation is critical.
  • High Frequency Operation: The switching frequency of up to 600kHz allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and bill of materials.

Applications

The LT1302CN8#PBF is particularly well-suited for applications such as:

  • Portable Instruments
  • Medical Devices
  • Handheld Devices
  • GPS Receivers
  • Wireless Communication Devices

Package and Quality

The device is offered in an 8-pin PDIP package, providing a robust and reliable form factor for through-hole mounting. The "#PBF" suffix indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations. Analog Devices Inc. is known for its commitment to quality, and the LT1302CN8#PBF is no exception, ensuring long-term performance and reliability for critical applications.

Conclusion

In summary, the LT1302CN8#PBF from Analog Devices Inc. is a powerful step-up DC/DC converter that combines efficiency, versatility, and compact design. Its wide input range, high-efficiency operation, and low power consumption make it an excellent choice for designers looking to optimize their power management solutions in portable and battery-powered applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.5723 $88.5723
2+ $72.6749 $145.3498
3+ $70.4030 $211.2090
4+ $68.1323 $272.5292
5+ $65.8616 $329.3080
6+ $59.0482 $354.2892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess