EN
  • EN
  • DE

LT1374CR-5#TRPBF

Part No LT1374CR-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK SEPIC 5V 4.5A D2PAK-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck, SEPIC Switching Regulator IC Positive Fixed 5V 1 Output 4.5A (Switch) TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Case / Package 7-DDPAK
Family Name LT1374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878392-LT1374CR-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1374CR-5#TRPBF CAD Model

Description

Product Overview: LT1374CR-5#TRPBF

The LT1374CR-5#TRPBF is a high-performance step-down switching regulator designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This component is a part of the LT1374 series, which is well-known for its efficiency and reliability in power management applications.

Key Features

  • Output Voltage: The LT1374CR-5#TRPBF provides a fixed output voltage of 5V, making it suitable for a wide range of applications that require a stable 5V power supply.
  • High Efficiency: With an efficiency of up to 90%, this switching regulator ensures minimal power loss during operation, making it an energy-efficient solution for portable and battery-powered devices.
  • High Switching Frequency: The device operates at a switching frequency of 500kHz, allowing the use of smaller, less expensive inductors and capacitors, which reduces the overall size and cost of the power supply design.
  • Wide Input Voltage Range: It can accept a wide range of input voltages from 4.5V to 20V, accommodating various power sources and fluctuating input conditions.
  • Current Mode Operation: The LT1374CR-5#TRPBF uses current mode control for excellent line and load transient response, making it stable and reliable under different load conditions.

Applications

The LT1374CR-5#TRPBF is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Portable Computers
  • Industrial Power Systems
  • DC-DC Converters
  • Battery-Powered Devices

Package and Quality

The regulator is offered in a TO-263 package, which is designed for surface-mount technology (SMT) and is known for its thermal performance and compact footprint. Analog Devices Inc. ensures that each component, including the LT1374CR-5#TRPBF, meets rigorous quality standards for performance and reliability.

With its robust feature set and the reputation of Analog Devices Inc. for delivering high-quality components, the LT1374CR-5#TRPBF is an excellent choice for designers looking to implement an efficient power management solution in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess