EN
  • EN
  • DE

LT1510IS#TRPBF

Part No LT1510IS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 20V (Max)
Voltage - Supply (Max) 28V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number LT1510
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844975-LT1510IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1510IS#TRPBF CAD Model

Description

Product Overview: LT1510IS#TRPBF

The LT1510IS#TRPBF is a high-performance battery charger IC manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is designed to provide efficient and reliable charging solutions for a wide array of battery types, including NiCd, NiMH, and Lithium-Ion batteries. With its advanced features and robust design, the LT1510IS#TRPBF is an ideal choice for portable electronic devices, power tools, and backup energy systems.

Key Features

  • Charging Current: The LT1510IS#TRPBF is capable of delivering up to 1.5A of charging current, which can be adjusted by an external resistor. This makes it suitable for applications requiring fast charging times.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 4.5V to 25V, allowing flexibility in the choice of power supplies.
  • Constant-Current/Constant-Voltage Operation: The device ensures optimal charging by operating in constant-current mode for battery charging and switching to constant-voltage mode to maintain the battery at full charge.
  • High Efficiency: The LT1510IS#TRPBF features a high-efficiency switch-mode design that reduces power dissipation and heat generation during the charging process.
  • Charge Current Monitor: An onboard current monitor allows for easy observation of the charge current, facilitating precise control over the charging process.
  • Automatic Recharge: The IC automatically initiates a new charging cycle if the battery voltage falls below a preset threshold, ensuring the battery remains fully charged over time.
  • Thermal Protection: Built-in thermal protection safeguards the device and the battery being charged from potential damage due to excessive temperatures.

Applications

The versatility of the LT1510IS#TRPBF makes it suitable for a wide range of applications. It is commonly used in:

  • Portable Electronics
  • Handheld Devices
  • Power Tools
  • Backup Power Systems
  • Uninterruptible Power Supplies (UPS)

In conclusion, the LT1510IS#TRPBF from Analog Devices Inc. is a comprehensive charging solution that combines performance, efficiency, and reliability. Its ability to cater to different battery chemistries and its user-friendly features make it an excellent choice for designers and manufacturers of battery-powered devices.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6378 $51.0158
27+ $3.8054 $102.7458
41+ $3.6864 $151.1424
57+ $3.5675 $203.3475
73+ $3.4486 $251.7478
98+ $3.0919 $303.0062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,376 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess