EN
  • EN
  • DE

LT1573CS8-3.3#PBF

Part No LT1573CS8-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 5A 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Max Input Voltage 10 V
Maximum Operating Temperature 125 °C
Min Input Voltage 2.8 V
Min Operating Temperature 0 °C
Number of Outputs 1
Number of Pins 8
Operating Supply Current 1.7 mA
Output Current 5 A
Output Voltage 3.3 V
RoHS Compliant
Win Source Part Number 1018211-LT1573CS8-3.3#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1573CS8-3.3#PBF CAD Model

Description

The LT1573CS8-3.3#PBF is a high-performance low dropout (LDO) linear regulator from Analog Devices Inc., designed to deliver a consistent 3.3V output. This regulator is part of the LT1573 series, which is known for its high efficiency and reliability in a variety of applications, including but not limited to, telecommunications, networking, and industrial systems.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable and precise voltage for critical applications.
  • Dropout Voltage: Low dropout performance ensures minimal voltage loss between the input and output, enhancing efficiency even at low input voltages.
  • Current Output: Capable of supplying significant current, this LDO is suitable for powering a wide range of components and devices.
  • Package: Housed in an 8-lead SOIC package, the LT1573CS8-3.3#PBF is compact and suitable for space-constrained applications.
  • Thermal Protection: Integrated thermal protection safeguards the device from overheating, ensuring long-term reliability and safety.
  • Line Regulation: Exhibits excellent line regulation, maintaining a consistent output despite variations in the input voltage.
  • Load Regulation: Maintains output voltage stability under different load conditions, which is critical for sensitive electronic circuits.

Applications

The LT1573CS8-3.3#PBF is versatile and can be used in a variety of applications. It is particularly well-suited for use in portable devices where power efficiency is paramount. Additionally, its robust design makes it ideal for industrial applications where reliability under harsh conditions is required.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT1573CS8-3.3#PBF is no exception. It is built to the highest standards, ensuring that it meets the rigorous demands of today's advanced electronic systems. With its combination of performance, efficiency, and reliability, this LDO regulator is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess