EN
  • EN
  • DE

LT1673IS8#TRPBF

Part No LT1673IS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
Manufacturer Analog Devices Inc.
Series LT®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1673
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878459-LT1673IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1673IS8#TRPBF CAD Model

Description

Product Overview: LT1673IS8#TRPBF

The LT1673IS8#TRPBF is a high-performance operational amplifier (op-amp) developed by Analog Devices Inc., a company renowned for its precision electronic components. This particular model is designed to offer a perfect blend of speed, low noise, and low power consumption, making it an ideal choice for a wide range of applications, including telecommunication systems, test equipment, and active filters.

Key Features

  • High Speed: The LT1673IS8#TRPBF boasts a fast settling time, which is crucial for high-speed signal processing applications. It is capable of delivering swift and accurate responses, ensuring that it can keep up with the demands of modern, high-frequency systems.
  • Low Noise: Noise can significantly impact the performance of an op-amp. The LT1673IS8#TRPBF is engineered to have low noise characteristics, minimizing the impact of unwanted signals and ensuring a clean, clear output.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp is designed to be energy-efficient. It operates with a low supply current, which makes it suitable for battery-powered devices and applications where power conservation is critical.
  • Stable Over Temperature: The LT1673IS8#TRPBF is designed to maintain its performance over a wide temperature range. This stability is essential for applications that are exposed to varying environmental conditions.
  • Single Supply Operation: This op-amp can be operated from a single supply, simplifying the power supply design and making it more versatile in a variety of circuit configurations.

Applications

The LT1673IS8#TRPBF is versatile and can be used in a multitude of electronic circuits. Its performance characteristics make it particularly suitable for:

  • Data acquisition systems
  • Telecommunication filters
  • Audio and video signal processing
  • Medical instrumentation
  • Active filters and integrators

Package and Quality

The device is packaged in an 8-lead SOIC, which is a small outline integrated circuit. This compact form factor allows for efficient use of board space without sacrificing performance. Additionally, the LT1673IS8#TRPBF is part of Analog Devices Inc.'s commitment to high-quality and reliable components, ensuring long-term performance and dependability for critical applications.

With its combination of speed, precision, and low power consumption, the LT1673IS8#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess