EN
  • EN
  • DE

LT1676IS8#TRPBF

Part No LT1676IS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 550MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.24V 1 Output 550mA (Switch) 8-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1676
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1676IS8#TRPBF-ND, LT1676IS8#TRPBFTR, LT1676IS8#TRPBFDKR, LT1676IS8#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878460-LT1676IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1676IS8#TRPBF CAD Model

Description

Product Overview: LT1676IS8#TRPBF

The LT1676IS8#TRPBF is a high-performance integrated circuit from Analog Devices Inc., designed for efficient power management in a wide range of applications. This robust component is part of the LT1676 series, characterized by its high efficiency and reliability.

Key Features

  • High Efficiency: The LT1676IS8#TRPBF boasts an exceptional efficiency level, which minimizes power loss and enables cooler operation, making it ideal for energy-sensitive applications.
  • Wide Input Voltage Range: It can operate across a broad range of input voltages, accommodating various power sources and ensuring versatility in different system designs.
  • Stable Operation: With built-in features to ensure stability, this component provides consistent performance even under fluctuating conditions.
  • Compact Package: Housed in an SO-8 package, the LT1676IS8#TRPBF offers a compact solution that fits into space-constrained applications without sacrificing performance.

Applications

The versatility of the LT1676IS8#TRPBF makes it a suitable choice for a variety of electronic applications, including:

  • Power supplies
  • Battery-operated devices
  • Automotive systems
  • Portable instrumentation
  • Telecommunications equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT1676IS8#TRPBF is no exception. This product is manufactured to meet high standards, ensuring reliability and performance that engineers and designers can trust. The part is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

Ordering Information

The LT1676IS8#TRPBF comes in tape and reel packaging, facilitating efficient assembly processes for high-volume production. Its part number reflects the specific package and temperature grade, making it easy for purchasers to identify and order.

With its combination of efficiency, versatility, and reliability, the LT1676IS8#TRPBF from Analog Devices Inc. stands out as a superior choice for power management solutions in a multitude of electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2386 $56.1930
11+ $9.2215 $101.4365
17+ $8.9333 $151.8661
24+ $8.6451 $207.4824
30+ $8.3570 $250.7100
41+ $7.4924 $307.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess