EN
  • EN
  • DE

LT1881ACN8#PBF

Part No LT1881ACN8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Package Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.4V/µs
Gain Bandwidth Product 850 kHz
Current - Input Bias 100 pA
Voltage - Input Offset 25 µV
Current - Supply 850µA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1881
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LT1881ACN8#PBF
Standard Package 50
Win Source Part Number 1232376-LT1881ACN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1881ACN8#PBF CAD Model

Description

Product Overview: LT1881ACN8#PBF from Analog Devices Inc.

The LT1881ACN8#PBF is a high-precision, dual operational amplifier (op-amp) manufactured by Analog Devices Inc., a company renowned for its expertise in high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This op-amp is part of the LT1881 series, which is designed to cater to a wide range of applications requiring low noise, high input impedance, and low power consumption.

Key Features

  • Low Noise Performance: The LT1881ACN8#PBF boasts a low noise level, making it ideal for sensitive signal processing applications where maintaining signal integrity is crucial.
  • Precision Input Characteristics: With a high input impedance, the device ensures minimal loading on the source circuit, preserving the original signal as much as possible.
  • Low Power Consumption: Its design focuses on energy efficiency, which is particularly beneficial for battery-powered devices and applications where power availability is limited.
  • Wide Supply Range: The op-amp operates on a supply range that accommodates various application requirements, enhancing its versatility.

Applications

The LT1881ACN8#PBF is suited for a variety of applications, including but not limited to:

  • Test and Measurement Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Audio Equipment
  • Active Filters
  • Buffer Amplifiers

Product Specifications

The LT1881ACN8#PBF comes in an 8-lead PDIP package, ensuring easy integration into a wide range of electronic systems. It features a typical dual supply voltage of ±15V, though it can operate effectively over a range of voltages, providing design flexibility. Its operating temperature range spans from 0°C to 70°C, accommodating most standard industrial environments.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the LT1881ACN8#PBF is no exception. It undergoes rigorous testing and quality assurance processes to ensure reliable performance in demanding applications. The device also adheres to RoHS (Restriction of Hazardous Substances) standards, making it an environmentally friendly choice for electronic designs.

Whether you're designing a high-fidelity audio system or a precision instrumentation platform, the LT1881ACN8#PBF from Analog Devices Inc. offers the performance and reliability that professionals demand.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess