EN
  • EN
  • DE

LT1934EDCB-1#TRPBF

Part No LT1934EDCB-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 60MA 6DFN  /  Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 60mA 6-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.2V
Voltage - Input (Max) 34V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 29.92V
Current - Output 60mA
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LT1934
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1017612-LT1934EDCB-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1934EDCB-1#TRPBF CAD Model

Description

The LT1934EDCB-1#TRPBF is a high-performance, step-down switching regulator from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This compact and efficient component is an ideal solution for portable and battery-powered applications where space is at a premium and energy efficiency is crucial.

Key Features

  • High Efficiency: The LT1934EDCB-1#TRPBF offers up to 92% efficiency, ensuring minimal power loss during operation and longer battery life for portable devices.
  • Low Quiescent Current: With a low quiescent current of only 40µA, this regulator contributes to the extended operation of battery-powered devices by reducing standby power consumption.
  • Wide Input Voltage Range: The device supports an input voltage range from 3.6V to 36V, accommodating a variety of power sources and making it versatile for different application environments.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 2.2MHz, allowing for flexibility in balancing efficiency and external component size.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system from overheating, enhancing reliability and longevity.
  • Compact Package: The LT1934EDCB-1#TRPBF is available in a small 6-lead DFN package, which is optimal for space-constrained applications.

Applications

  • Portable Electronics
  • Battery-Powered Systems
  • Automotive Power Supplies
  • Industrial Power Supplies
  • Step-Down Converters for Distributed Power Systems

With its robust design and comprehensive feature set, the LT1934EDCB-1#TRPBF from Analog Devices Inc. is a top choice for engineers and designers looking to implement a reliable and efficient power management solution in their projects. Whether it's for consumer electronics, automotive applications, or industrial systems, this switching regulator maintains performance while minimizing the footprint on the PCB, making it a versatile and practical component in a wide array of power regulation scenarios.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess