EN
  • EN
  • DE

LT1943EFE#PBF

Part No LT1943EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC Quad Non-Inv/Inv/Step Up/Step Down 4.5V to 22V 28-Pin TSSOP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Height 1.05 mm
Lead Free Yes
Length 9.8 mm
Max Input Voltage 22 V
Maximum Operating Temperature 85 °C
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Number of Outputs 4
Number of Pins 28
Output Type Adjustable
Output Voltage 40 V
RoHS Compliant
Switching Frequency 1.35 MHz
Topology Boost
Width 4.5 mm
Win Source Part Number 1071518-LT1943EFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1943EFE#PBF CAD Model

Description

Product Overview: LT1943EFE#PBF from Analog Devices Inc.

The LT1943EFE#PBF is a versatile and powerful quad output switching regulator developed by Analog Devices Inc. Designed to cater to a variety of applications, this component is an ideal solution for systems that require multiple supply voltages. The LT1943EFE#PBF is particularly well-suited for TFT LCD monitors, portable devices, and industrial control systems where space is at a premium and efficiency is paramount.

This regulator integrates four independent switch mode power supply regulators into one compact package, each capable of driving a different voltage rail. Two of these regulators are designed for step-down (buck) operation, while the other two are configured as inverting and step-up (boost) regulators. This unique combination allows for the generation of both positive and negative outputs from a single input voltage, simplifying the power supply design and reducing the overall component count.

The LT1943EFE#PBF operates over a wide input voltage range, making it suitable for applications that have varying input conditions. Its internal switching frequency of 1.2MHz allows for the use of small, low-cost external inductors and capacitors, further reducing the solution's footprint and enhancing the overall efficiency of the system.

Key features of the LT1943EFE#PBF include independent shutdown and soft-start functions for each regulator, which provide additional control and protection during startup and shutdown sequences. The device also offers overvoltage and overcurrent protection, ensuring reliable operation under abnormal conditions.

The package of the LT1943EFE#PBF is a thermally enhanced TSSOP-20, which provides excellent thermal performance and is suitable for high-power applications where heat dissipation is critical. Additionally, the product is designed to meet the rigorous standards of the industrial market, offering robust performance across a wide temperature range.

With its combination of versatility, compact design, and high efficiency, the LT1943EFE#PBF from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management solutions in space-constrained and power-sensitive applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess