EN
  • EN
  • DE

LT1956EGN#TRPBF

Part No LT1956EGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.219V 1 Output 1.5A (Switch) 16-SSOP (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LT1956
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1956EGN#TRPBFTR, LT1956EGN#TRPBFCT, LT1956EGN#TRPBF-ND, LT1956EGN#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878530-LT1956EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1956EGN#TRPBF CAD Model

Description

Product Overview: LT1956EGN#TRPBF from Analog Devices Inc.

The LT1956EGN#TRPBF is a high-performance, step-down switching regulator designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog integration. This regulator is engineered to provide efficient power conversion with a wide input voltage range, making it suitable for a variety of applications, including industrial, automotive, and telecommunication systems.

Key Features

  • Wide Input Voltage Range: The device can handle input voltages from 3.3V to 60V, providing versatility for use in systems with varying power supplies.
  • High Output Current: It is capable of delivering up to 1.5A of continuous output current to the load, ensuring reliable performance for high-power applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 500kHz, allowing optimization between efficiency and component size.
  • Stable with Low ESR Ceramic Capacitors: The LT1956EGN#TRPBF operates stably with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other types, improving performance and reliability.
  • High Efficiency: Its high efficiency minimizes heat generation and allows for a simpler thermal management system.
  • Thermal Protection: Integrated thermal shutdown provides protection against overheating, enhancing the durability and lifespan of the regulator.
  • Robust Packaging: The device comes in a 16-lead SSOP package, which is known for its small footprint and robustness in various environmental conditions.

Applications

The LT1956EGN#TRPBF's versatile nature makes it suitable for a wide range of applications, including:

  • Power distribution systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Battery-powered devices
  • Portable electronics

With its combination of performance, versatility, and reliability, the LT1956EGN#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to implement an efficient power management solution in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6145 $50.6030
34+ $2.9657 $100.8338
53+ $2.8731 $152.2743
72+ $2.7804 $200.1888
94+ $2.6877 $252.6438
125+ $2.4097 $301.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess