EN
  • EN
  • DE

LT1963AET#06PBF

Part No LT1963AET#06PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.21V to 20V 1.5A Automotive 5-Pin(5+Tab) TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package T
Dropout Voltage 340 mV
Lead Free Contains Lead
Max Input Voltage 20 V
Max Operating Temperature 125 °C
Max Output Voltage 20 V
Min Current Limit 1.6 A
Min Input Voltage 2.1 V
Min Operating Temperature -40 °C
Min Output Voltage 1.21 V
Number of Outputs 1
Number of Pins 5
Number of Regulators 1
Operating Supply Current 1 mA
Output Current 1.5 A
Output Type Adjustable
Output Voltage 20 V
Power Supply Rejection Ratio (PSRR) 63 dB
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1164718-LT1963AET#06PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1963AET#06PBF CAD Model

Description

Product Overview: LT1963AET#06PBF - Analog Devices Inc.

The LT1963AET#06PBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc. that delivers a continuous output current of up to 1.5A with a dropout voltage of typically 340mV at full load. This LDO is designed for use in applications requiring low noise, fast transient response, and a stable output voltage, making it an ideal choice for sensitive RF and analog circuitry, as well as for digital electronics that demand clean and stable power supplies.

Built with an advanced design, the LT1963AET#06PBF operates over a wide input voltage range from 1.8V to 20V, allowing for flexible usage in various systems. The adjustable version of this regulator can output voltages from 1.21V to 20V, which can be set by external resistors. Additionally, the device features protection mechanisms, including overcurrent and overtemperature protection, ensuring reliable operation under different conditions.

The regulator's low noise performance is enhanced by its optimized design, which reduces the output noise to a mere 40µVRMS over a 10Hz to 100kHz bandwidth. This characteristic is particularly beneficial for precision applications such as high-end audio equipment, data acquisition systems, and medical devices.

The LT1963AET#06PBF comes in a thermally efficient TSSOP-16 package that aids in heat dissipation, contributing to its robust performance. Its package is also lead-free and RoHS compliant, aligning with environmental standards and regulations.

Key Features:

  • Output current: 1.5A
  • Dropout voltage: Typically 340mV at full load
  • Input voltage range: 1.8V to 20V
  • Adjustable output voltage: 1.21V to 20V
  • Low output noise: 40µVRMS (10Hz to 100kHz)
  • Overcurrent and overtemperature protection
  • Stable with low ESR, ceramic output capacitors
  • Fast transient response
  • TSSOP-16 package for enhanced thermal performance
  • Lead-free and RoHS compliant

With its robust feature set and superior performance characteristics, the LT1963AET#06PBF from Analog Devices Inc. is a versatile and reliable choice for powering a wide range of sophisticated electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2083 $55.2498
14+ $7.5556 $105.7784
21+ $7.3195 $153.7095
29+ $7.0833 $205.4157
37+ $6.8473 $253.3501
49+ $6.1389 $300.8061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess