EN
  • EN
  • DE

LT1963EFE#TRPBF

Part No LT1963EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.5A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 1.5A 16-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name LT1963
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1963EFE#TRPBF-ND, LT1963EFE#TRPBFCT, LT1963EFE#TRPBFTR, LT1963EFE#TRPBFDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924087-LT1963EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1963EFE#TRPBF CAD Model

Description

Product Overview: LT1963EFE#TRPBF

The LT1963EFE#TRPBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a continuous output current up to 1.5A with a dropout voltage of typically 340mV at full load. This makes it an excellent choice for applications requiring efficient power conversion with minimal power loss.

Constructed with an advanced BiCMOS process, the LT1963EFE#TRPBF offers exceptional accuracy and stability. It features a wide input voltage range from 1.8V to 20V, allowing for versatile use in various electronic systems. The output voltage is adjustable from 1.21V to 20V, which provides flexibility for designers to tailor the voltage to meet specific circuit requirements.

The device is packaged in a robust TSSOP-16 package, ensuring a compact footprint while maintaining excellent thermal performance. This package is also RoHS compliant and is designed for surface mount technology (SMT), making it suitable for automated assembly processes.

One of the key attributes of the LT1963EFE#TRPBF is its low noise operation, with a typical output noise of only 40μV RMS over a 10Hz to 100kHz bandwidth when used with an optional external bypass capacitor. This makes it ideal for sensitive applications such as precision instrumentation, data acquisition systems, and high-end audio equipment.

Furthermore, the LT1963EFE#TRPBF offers several protective features to ensure reliable operation under harsh conditions. These include overcurrent and overtemperature protection. In addition, the regulator has a fast transient response, which is crucial for applications that experience rapid changes in load, such as microprocessors and graphic processors.

In summary, the LT1963EFE#TRPBF is a versatile, high-performance LDO voltage regulator that provides stable and noise-free power supply, essential for modern electronic devices. Its robust package, adjustable output, and protective features make it a dependable choice for a wide range of power management applications.

For more detailed specifications and application guidance, designers should consult the comprehensive datasheets and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2182 $56.8728
9+ $11.6663 $104.9967
14+ $11.3017 $158.2238
19+ $10.9371 $207.8049
24+ $10.5726 $253.7424
32+ $9.4788 $303.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess