EN
  • EN
  • DE

LT1965EDD-3.3#TRPBF

Part No LT1965EDD-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1.1A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT1965
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1965EDD-3.3#TRPBFCT, LT1965EDD-3.3#TRPBF-ND, LT1965EDD-3.3#TRPBFTR, LT1965EDD-3.3#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878540-LT1965EDD-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1965EDD-3.3#TRPBF CAD Model

Description

The LT1965EDD-3.3#TRPBF is a high-performance low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a fixed output of 3.3 volts. This regulator features a wide input voltage range and is capable of supplying up to 1.1A of output current with a typical dropout voltage of just 340mV. Its small footprint and high efficiency make it an ideal choice for a variety of applications, including portable devices, microprocessor power supplies, and industrial equipment.

Key Features

  • Fixed Output Voltage: 3.3V
  • Maximum Output Current: 1.1A
  • Low Dropout Voltage: Typically 340mV at full load
  • Wide Input Voltage Range
  • Low Noise: 40µVRMS (10Hz to 100kHz)
  • Fast Transient Response
  • Stable with Low ESR, Ceramic Output Capacitors (10µF minimum)
  • Overcurrent and Overtemperature Protection
  • No Protection Diodes Needed
  • Adjustable and Fixed Low Noise Reference
  • Thermal Shutdown

Applications

  • Portable Electronics
  • Microprocessor Power Supplies
  • Power Management for DSPs and FPGAs
  • Industrial Equipment
  • Peripheral Power Supplies

The LT1965EDD-3.3#TRPBF is available in a small, thermally efficient DFN package, which allows for optimal power dissipation and space-saving on the PCB. Its robust design includes features such as overcurrent protection, which safeguards the device and the load from damage due to excessive currents, and thermal shutdown to prevent overheating.

With its excellent line and load regulation, the LT1965EDD-3.3#TRPBF maintains a consistent output voltage even with variations in input voltage and output load. This stability, combined with its low noise output, makes it particularly suitable for sensitive RF and audio applications where power integrity is crucial.

For design flexibility, the LT1965 series offers both adjustable and fixed output versions, allowing for a wide range of applications. The LT1965EDD-3.3#TRPBF with its fixed 3.3V output is ready to use in designs without the need for additional external resistors to set the output voltage, simplifying the design process and reducing component count.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0731 $50.3655
13+ $8.2651 $107.4463
19+ $8.0068 $152.1292
26+ $7.7485 $201.4610
34+ $7.4902 $254.6668
45+ $6.7154 $302.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess