Product Overview: LT1965IMS8E-2.5#TRPBF
The LT1965IMS8E-2.5#TRPBF from Analog Devices Inc. is a high-performance low dropout linear regulator (LDO) that delivers a continuous output current of up to 1.1A with a fixed output voltage of 2.5V. This robust voltage regulator is housed in a compact MSOP-8 package, designed to meet the needs of a wide range of applications requiring efficient power management.
With its low dropout voltage of only 300mV at full load, the LT1965IMS8E-2.5#TRPBF ensures efficient operation even when the input-to-output voltage differential is minimal, making it ideal for battery-powered devices where maximizing battery life is crucial. Additionally, its fast transient response and low output noise of only 40µV RMS make it an excellent choice for sensitive RF supply applications and high-end audio equipment.
The device features multiple built-in protection mechanisms, including over-current protection, reverse battery protection, and thermal shutdown, ensuring reliable performance and safeguarding the connected components from potential damage. The LT1965IMS8E-2.5#TRPBF also supports adjustable current limiting, providing designers with additional control over the power management of their system.
Stability is guaranteed with low ESR ceramic capacitors, which allows for the use of small, cost-effective capacitors that occupy less board space. This is particularly beneficial for compact and portable electronics where space is at a premium.
Key features of the LT1965IMS8E-2.5#TRPBF include:
- Fixed Output Voltage: 2.5V
- Output Current: Up to 1.1A
- Low Dropout Voltage: 300mV at full load
- Low Noise: 40µV RMS
- Fast Transient Response
- Stable with Low ESR Ceramic Capacitors
- Built-in Protection: Over-current, Reverse Battery, Thermal Shutdown
- Adjustable Current Limit
- Package: MSOP-8
Whether you are designing power supplies for precision instrumentation, portable electronics, or industrial equipment, the LT1965IMS8E-2.5#TRPBF from Analog Devices Inc. offers a reliable, high-performance solution for your LDO requirements.