Product Overview: LT3002ES8E#PBF from Analog Devices Inc.
The LT3002ES8E#PBF is a high-performance, low-dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a continuous output current up to 250mA. This regulator is well-suited for applications requiring a stable voltage supply with low noise and high accuracy. The LT3002ES8E#PBF operates over a wide input voltage range from 1.8V to 20V, making it versatile for various electronic applications.
Key Features
- Output Current: Capable of delivering up to 250mA of continuous output current.
- Dropout Voltage: Low dropout performance ensures efficiency, with a typical dropout voltage of just 300mV at full load.
- Wide Input Voltage Range: Operates with input voltages from 1.8V to 20V, accommodating a broad spectrum of power sources.
- Adjustable Output: The output voltage can be set anywhere from 1.22V to 20V with the use of external resistors, providing flexibility for specific design requirements.
- Stable with Low ESR Capacitors: Maintains stability with low equivalent series resistance (ESR) capacitors, which can be ceramic, tantalum, or aluminum electrolytic types, offering design flexibility.
- Thermal Protection: Features internal thermal limit protection to safeguard the device under high-temperature conditions.
- Overcurrent Protection: The built-in current limit function protects the device and the load from excessive currents.
- Package: Available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.
Applications
The LT3002ES8E#PBF is ideal for a range of applications where precise voltage regulation is critical. These include:
- Portable and battery-powered devices
- Microprocessor and microcontroller supplies
- Communication equipment
- Industrial instrumentation
- Automotive electronics
With its robust feature set and reliable performance, the LT3002ES8E#PBF from Analog Devices Inc. is an excellent choice for designers looking for a versatile LDO regulator that can meet the demands of modern electronic devices.