EN
  • EN
  • DE

LT3008IDC#TRMPBF

Part No LT3008IDC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 20MA 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 20mA 6-DFN (2x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x2)
Family Name LT3008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3008IDC#TRMPBFDKR, LT3008IDC#TRMPBFCT, LT3008IDC#TRMPBFTR, LT3008IDC#TRMPBF-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924104-LT3008IDC#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3008IDC#TRMPBF CAD Model

Description

Product Overview: LT3008IDC#TRMPBF

The LT3008IDC#TRMPBF is a high-performance, micropower, PNP-based low dropout voltage linear regulator designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance analog technology. This compact and efficient component offers a stable and reliable power supply solution for a wide range of applications, including portable devices, power management systems, and instrumentation.

Key Features

  • Low Dropout Voltage: The LT3008IDC#TRMPBF boasts a low dropout voltage, ensuring efficient operation even when the input-to-output voltage difference is minimal, which is critical for battery-operated devices where maximizing battery life is paramount.
  • Wide Input Voltage Range: With an input voltage range from 1.6V to 20V, this regulator can accommodate a variety of power sources, making it versatile for multiple applications.
  • Adjustable Output: The output voltage is adjustable from 0.6V to 19.5V, providing design flexibility to meet specific circuit requirements.
  • Ultra-Low Quiescent Current: The device features an ultra-low quiescent current of only 3μA, which significantly reduces power consumption when in standby mode, contributing to the extended battery life of portable devices.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device from damage due to overheating, ensuring long-term reliability.
  • Overcurrent Protection: The built-in current limit function helps prevent damage from overcurrent conditions.

Applications

The LT3008IDC#TRMPBF is ideal for use in a variety of applications that require a stable and efficient power supply. Its low power consumption makes it particularly well-suited for:

  • Portable and battery-powered equipment
  • Wireless and RF systems
  • Automotive power supplies
  • Medical devices
  • Power management for data communication systems

Package and Quality

The LT3008IDC#TRMPBF comes in a compact, 6-lead DFN package that is designed for space-constrained applications. The product is also available in a tape and reel format, denoted by the #TRMPBF suffix, which facilitates automated manufacturing processes. Analog Devices Inc. ensures that this regulator meets stringent quality and performance standards, making it a reliable choice for critical and demanding applications.

In summary, the LT3008IDC#TRMPBF from Analog Devices Inc. is a versatile, high-performance LDO regulator that delivers efficiency, reliability, and design flexibility, making it an excellent choice for a wide array of electronic devices and systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2575 $57.8025
15+ $6.7754 $101.6310
23+ $6.5637 $150.9651
32+ $6.3519 $203.2608
41+ $6.1402 $251.7482
55+ $5.5050 $302.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess