EN
  • EN
  • DE

LT3008MPTS8#TRMPBF

Part No LT3008MPTS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 20MA TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 20mA TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LT3008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3008MPTS8#TRMPBF-ND, LT3008MPTS8#TRMPBFCT, LT3008MPTS8#TRMPBFTR, LT3008MPTS8TRMPBF, LT3008MPTS8#TRMPBFDKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924107-LT3008MPTS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3008MPTS8#TRMPBF CAD Model

Description

Product Overview: LT3008MPTS8#TRMPBF

The LT3008MPTS8#TRMPBF is a high-performance, micropower, low dropout voltage (LDO) linear regulator from Analog Devices Inc., designed to provide precision voltage regulation with minimal power consumption. This regulator is an ideal choice for battery-powered systems and portable devices where extended battery life is crucial.

Key Features and Benefits

  • Ultra-Low Quiescent Current: With a quiescent current of only 3µA, the LT3008MPTS8#TRMPBF ensures efficient power usage, making it suitable for always-on and standby applications without significantly draining the battery.
  • Wide Input Voltage Range: The device operates with an input voltage range from 1.6V to 20V, providing versatility across various power supplies and systems.
  • Adjustable Output: The output voltage can be set from 0.6V to 19.5V with an external resistor divider, allowing for customization to meet specific circuit requirements.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other capacitor types.
  • High Output Accuracy: The output voltage is accurate to within ±2%, ensuring precise voltage regulation for sensitive electronic components.
  • Thermal Protection: Built-in thermal shutdown and current limit protection safeguard the device and the application from over-current and over-temperature conditions.
  • Small Footprint: The LT3008MPTS8#TRMPBF is available in a compact TSOT-23 package, which is ideal for space-constrained applications.

Applications

The versatility and high efficiency of the LT3008MPTS8#TRMPBF make it an excellent choice for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Handheld medical devices
  • Wireless sensors and IoT devices
  • Power management for microcontrollers and DSPs
  • Automotive power supplies
  • Solar-powered systems

The LT3008MPTS8#TRMPBF from Analog Devices Inc. is a top-tier solution for designers looking to optimize power consumption without compromising performance and reliability. Its low quiescent current, broad input voltage range, and high output accuracy make it a versatile and efficient choice for a multitude of low-power applications.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess