EN
  • EN
  • DE

LT3009ESC8-5#TRMPBF

Part No LT3009ESC8-5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Fixed 5Vout, 20mA, 3uA Iq LDO Micropower Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Dropout Voltage 280 mV
Lead Free Contains Lead
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Min Current Limit 22 mA
Min Input Voltage 1.6 V
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Operating Supply Current 3 µA
Output Current 20 mA
Output Voltage 5 V
Output Voltage Accuracy 2 %
Packaging Tape and Reel
Polarity Positive
Power Supply Rejection Ratio (PSRR) 56 dB
Quiescent Current 6 µA
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1031700-LT3009ESC8-5#TRMPBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3009ESC8-5#TRMPBF CAD Model

Description

LT3009ESC8-5#TRMPBF - Low Dropout Linear Regulator from Analog Devices Inc.

The LT3009ESC8-5#TRMPBF is a high-performance, low dropout linear regulator (LDO) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This LDO is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for sensitive electronic applications where a precise voltage is critical for optimal performance.

This regulator offers a fixed output voltage of 5V, which is maintained with high accuracy. The device is capable of delivering up to 20mA of continuous output current, making it suitable for low-power applications. The LT3009 series is designed with a low quiescent current of just 3µA, which significantly enhances the battery life of portable devices.

The LT3009ESC8-5#TRMPBF comes in a compact SC-70 package, which is highly advantageous for space-constrained applications. It is also available in a tape and reel format, denoted by the 'TR' in its part number, facilitating easy integration into automated manufacturing processes.

One of the key features of this LDO is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This characteristic is particularly useful in scenarios where the input voltage fluctuates or is derived from a battery that discharges over time.

The device also includes several protective features to ensure the longevity and reliability of both the regulator and the system it powers. These features include over-temperature protection and short-circuit protection, which safeguard the device under abnormal operating conditions.

Overall, the LT3009ESC8-5#TRMPBF is a versatile and robust solution for applications requiring a high-quality power supply with minimal power loss. Its low quiescent current, high accuracy, and protective features make it an excellent choice for portable devices, microcontroller power supplies, and other sensitive electronics that require a stable and efficient power source.

For detailed specifications and application guidance, designers are encouraged to reference the official datasheets and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess