EN
  • EN
  • DE

LT3011IMSE#PBF

Part No LT3011IMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 50MA 12MSOP  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 12-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 80V
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 60V
Voltage Dropout (Max) 0.55V @ 50mA
Current - Output 50mA
PSRR 85dB (120Hz)
Control Features Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LT3011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3011IMSE#PBF,505-LT3011IMSE#PBF,LT3011IMSE#PBF-ND
Standard Package 37
Win Source Part Number 1211365-LT3011IMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3011IMSE#PBF CAD Model

Description

Product Overview: LT3011IMSE#PBF

The LT3011IMSE#PBF is a high-performance, low dropout linear regulator from Analog Devices Inc., designed to provide precision voltage regulation with a minimal dropout voltage. This component is part of Analog Devices' extensive range of power management solutions, tailored to meet the requirements of various applications that demand high efficiency and reliability.

Key Features

  • Low Dropout Voltage: The LT3011IMSE#PBF boasts an ultra-low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is small.
  • Adjustable Output: It offers an adjustable output from 1.24V to 20V, which can be set with external resistors, providing flexibility for a wide range of applications.
  • High Output Current: This regulator can deliver up to 50mA of continuous output current, suitable for powering small to medium-sized loads.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the need for additional external components and simplifying design.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the application from excessive current and overheating, enhancing system reliability.
  • Low Quiescent Current: It has a low quiescent current under operation, making it ideal for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: The LT3011IMSE#PBF is designed to operate over a wide temperature range, from -40°C to 125°C, suitable for industrial and automotive applications.

Applications

The versatility of the LT3011IMSE#PBF makes it an excellent choice for a variety of applications, including but not limited to:

  • Portable Battery-Powered Equipment
  • Automotive Power Supplies
  • Industrial Instrumentation
  • Microprocessor Supply
  • Low Power Radio and Communication Devices

Package and Quality

The device is offered in a compact, thermally enhanced 10-lead MSOP package, ensuring efficient heat dissipation and a small footprint on the PCB. Analog Devices Inc. is known for its commitment to quality, and the LT3011IMSE#PBF is no exception, meeting stringent industry standards for performance and reliability.

In summary, the LT3011IMSE#PBF from Analog Devices Inc. is a robust, versatile low dropout regulator that provides stable, precise voltage regulation for a wide array of applications where efficiency and reliability are paramount.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8930 $51.5720
10+ $10.5789 $105.7890
15+ $10.2483 $153.7245
21+ $9.9177 $208.2717
27+ $9.5871 $258.8517
35+ $8.5953 $300.8355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess