EN
  • EN
  • DE

LT3014BMPS5#TRMPBF

Part No LT3014BMPS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 20MA TSOT23-5  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 20mA TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 80V
Voltage - Output (Min/Fixed) 1.22V
Voltage - Output (Max) 60V
Voltage Dropout (Max) 0.57V @ 20mA
Current - Output 20mA
Current - Quiescent (Iq) 20 µA
Current - Supply (Max) 1 mA
PSRR 70dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LT3014
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT3014BMPS5#TRMPBFTR,-2735-LT3014BMPS5#TRMPBFTR,LT3014BMPS5#TRMPBFDKR,-2735-LT3014BMPS5#TRMPBFCT,LT3014BMPS5#TRMPBFCT,-2735-LT3014BMPS5#TRMPBFTR-ND
Standard Package 500
Win Source Part Number 1071574-LT3014BMPS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3014BMPS5#TRMPBF CAD Model

Description

Manufacturer: Analog Devices Inc.

The LT3014BMPS5#TRMPBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to provide a stable and reliable power supply in a wide range of applications. With its low quiescent current and low dropout voltage, this regulator is particularly well-suited for battery-powered systems, automotive electronics, portable devices, and industrial controls where efficient power management is crucial.

Key Features:

  • Wide Input Voltage Range: Capable of operating with input voltages from 4V to 80V, making it versatile for various applications.
  • Low Dropout Voltage: Features a low dropout voltage, allowing it to continue regulating output voltage even when the input-to-output differential is minimal.
  • Low Quiescent Current: Its low quiescent current makes it an ideal choice for battery-powered applications, as it helps to extend battery life.
  • Adjustable Output: The output voltage can be set from 1.22V to 60V with a single resistor, providing flexibility in design.
  • Thermal Protection: Includes internal thermal shutdown protection to safeguard the device under high-temperature conditions.
  • Overcurrent Protection: Built-in overcurrent protection ensures that the device and the downstream components are protected from damage due to excessive current.

Applications:

  • Automotive Electronics
  • Battery-Powered Equipment
  • Portable Instruments
  • Industrial Controls
  • Power Supplies

The LT3014BMPS5#TRMPBF is available in a compact MSOP-8 package, which is suitable for space-constrained applications. The product is also RoHS compliant and is available in a tape and reel format (TRMPBF) for ease of manufacturing and assembly in high-volume production environments.

With its robust feature set and high reliability, the LT3014BMPS5#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking for a versatile LDO that can meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4773 $64.4319
6+ $17.6224 $105.7344
9+ $17.0717 $153.6453
13+ $16.5210 $214.7730
16+ $15.9703 $255.5248
21+ $14.3182 $300.6822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 476 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess