EN
  • EN
  • DE

R1130H331B-T1-FE

Part No R1130H331B-T1-FE
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 300MA SOT89-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Manufacturer Ricoh
Series R1130x
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-89-5/6
Case / Package SOT-89-5
Family Name R1130
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931212-R1130H331B-T1-FE
Ultra Librarian 3D Model Ultra Librarian R1130H331B-T1-FE CAD Model

Description

The R1130H331B-T1-FE is a CMOS-based voltage regulator from Ricoh Electronic Devices Co., Ltd. It is designed to provide a stable and accurate output voltage with low supply current, making it suitable for battery-powered applications and portable devices. This regulator offers overcurrent protection and a chip enable function for further power saving.

Applications:

  • Smartphones
  • Tablets
  • Wearable devices
  • Portable audio players
  • Wireless modules
  • Other battery-powered devices

Features:

  • Low Supply Current: Reduces power consumption for extended battery life.
  • High Output Voltage Accuracy: Ensures stable and reliable power supply.
  • Overcurrent Protection: Protects the device and connected circuits from overcurrent conditions.
  • Chip Enable Function: Allows for turning off the regulator to minimize power consumption when not in use.
  • Small Package: Compact size for space-constrained applications.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.

Benefits:

  • Extended Battery Life: Low supply current contributes to longer battery operation.
  • Reliable Performance: Accurate and stable output voltage ensures consistent operation of connected devices.
  • Enhanced System Protection: Overcurrent protection safeguards against potential damage.
  • Reduced Power Consumption: Chip enable function allows for minimizing power usage in standby mode.
  • Compact Design: Small package enables integration into small portable devices.

Additional Details:

The R1130H331B-T1-FE has a fixed output voltage of 3.3V. The input voltage range typically spans from 1.6V to 5.5V. It incorporates an overcurrent protection circuit to prevent damage from excessive current draw. The chip enable function allows the regulator to be turned off, reducing the supply current to a minimal level. The device is available in a small package, such as a DFN(PLP) or SOT-23 package. The "-T1-FE" suffix denotes the packaging type, typically tape and reel for automated assembly. It is RoHS compliant and lead-free, adhering to environmental standards. The regulator's combination of low supply current, high accuracy, and protection features makes it well-suited for various power management applications in portable electronics.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7140 $60.6900
200+ $0.5860 $117.2000
310+ $0.5676 $175.9560
425+ $0.5493 $233.4525
545+ $0.5310 $289.3950
730+ $0.4761 $347.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,013 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess