EN
  • EN
  • DE

LT3020EMS8-1.8#PBF

Part No LT3020EMS8-1.8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 100MA 8MSOP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.285V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 250 µA
Current - Supply (Max) 3.5 mA
PSRR 56dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT3020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANALT3020EMS8-1.8#PBF,2156-LT3020EMS8-1.8#PBF,-2735-LT3020EMS8-1.8#PBF
Standard Package 50
Win Source Part Number 1071576-LT3020EMS8-1.8#PBF
Ultra Librarian 3D Model Ultra Librarian LT3020EMS8-1.8#PBF CAD Model

Description

Product Overview: LT3020EMS8-1.8#PBF

The LT3020EMS8-1.8#PBF is a high-performance, low-dropout linear regulator (LDO) from Analog Devices Inc., renowned for its precision and reliability in power management applications. This compact LDO is designed to provide a stable and noise-free 1.8V output voltage, making it ideal for sensitive analog and digital circuits that require a consistent power supply.

Key Features

  • Output Voltage: The LT3020EMS8-1.8#PBF provides a fixed output voltage of 1.8V, which is essential for powering low-voltage digital ICs and microprocessors.
  • Low Dropout Voltage: With a low dropout voltage, this LDO can maintain regulation with a minimal difference between the input and output voltages, enhancing system efficiency.
  • High Output Current: Capable of delivering up to 100mA of continuous output current, this device can support a wide range of applications.
  • Stable with Low ESR Capacitors: The LT3020EMS8-1.8#PBF is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors, providing better transient response and reliability.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Low Noise: This LDO is optimized for low output noise, making it suitable for noise-sensitive applications such as RF circuits and precision measurement devices.
  • Package: Housed in an MSOP-8 package, the LT3020EMS8-1.8#PBF is designed for space-constrained applications.

Applications

The LT3020EMS8-1.8#PBF is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Data communication equipment
  • Medical devices
  • Instrumentation and control systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the LT3020EMS8-1.8#PBF is manufactured to meet stringent quality standards. The device's robust design ensures long-term reliability, making it a preferred choice for engineers and designers looking for a dependable power management solution.

With its precise voltage regulation, low noise, and compact footprint, the LT3020EMS8-1.8#PBF is an excellent choice for any application requiring a stable and efficient 1.8V power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess