Product Overview: LT3042HMSE#PBF from Analog Devices Inc.
The LT3042HMSE#PBF is a high-performance, low-noise, low-dropout voltage linear regulator from Analog Devices Inc., well-suited for a wide range of applications that demand clean and stable power supply. This regulator is designed to deliver up to 200mA of continuous output current with a dropout voltage of only 300mV at full load, making it an excellent choice for sensitive RF or audio applications where power integrity is crucial.
Key Features
- Ultra-Low Noise: The LT3042 boasts an outstandingly low noise output, which is critical for high-end audio equipment, precision instruments, and RF applications.
- High PSRR: With a high power supply rejection ratio (PSRR), it ensures that variations in the input voltage do not affect the stability or quality of the output voltage.
- Adjustable Output: Users can set the output voltage from 0V to 15V with a single external resistor, providing flexibility across different applications.
- Current Limit Protection: The device includes internal current limiting and thermal shutdown features to protect against overcurrent and overheating conditions.
Applications
The LT3042HMSE#PBF is ideal for use in:
- High-end audio equipment
- Precision data acquisition systems
- RF and wireless infrastructure
- Medical devices requiring low noise power supplies
- Sensitive instrumentation and test equipment
Product Specifications
| Parameter |
Value |
| Output Current |
200mA |
| Noise |
2nV/√Hz at 10kHz |
| Dropout Voltage |
300mV at full load |
| Adjustable Output Voltage Range |
0V to 15V |
| Package |
MSOP-12 |
With its robust feature set and flexible application range, the LT3042HMSE#PBF from Analog Devices Inc. stands out as a premium choice for designers seeking a reliable and high-quality power solution.