EN
  • EN
  • DE

LT3048EDC-15#TRPBF

Part No LT3048EDC-15#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LT3048 Series - Low Noise Bias Generator in 2mm × 2mm DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Height 800 µm
Length 2 mm
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 4.8 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Outputs 2
Number of Pins 8
Packaging Tape & Reel (TR)
RoHS Compliant
Switching Frequency 2.2 MHz
Topology Boost
Voltage - Output 1 16.1 V
Voltage - Output 2 15 V
Win Source Part Number 1071587-LT3048EDC-15#TRPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3048EDC-15#TRPBF CAD Model

Description

Product Overview

The LT3048EDC-15#TRPBF is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to deliver a continuous output current up to 150mA. This regulator operates over an input voltage range from 1.8V to 20V, making it suitable for a wide array of applications, from automotive to industrial systems. The device offers an output voltage of 1.5V, which is precisely regulated to ensure stable operation for sensitive electronic components.

Key Features

  • Low Dropout Voltage: The LT3048EDC-15#TRPBF boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.
  • High Output Accuracy: The device provides excellent regulation with an output voltage accuracy of ±2%, ensuring reliable performance for critical applications where voltage precision is key.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device against overheating, thereby enhancing the product's reliability and longevity.
  • Current Limiting: The built-in current limit feature protects the regulator and the load from damage due to overcurrent conditions.
  • Stable with Low ESR Capacitors: The LT3048EDC-15#TRPBF is stable with ceramic capacitors, which are smaller and more reliable than their electrolytic counterparts, allowing for a more compact design.

Applications

With its robust feature set, the LT3048EDC-15#TRPBF is ideally suited for a variety of applications, including:

  • Portable Electronics
  • Automotive Electronics
  • Industrial Control Systems
  • Battery-Powered Devices
  • Microprocessor Supply

Package and Quality

The regulator is available in a small, 6-lead DFN package, which is ideal for space-constrained applications. The LT3048EDC-15#TRPBF also comes with a tape and reel packaging option (denoted by the #TRPBF suffix), facilitating automated manufacturing processes. Analog Devices Inc. ensures high-quality standards, and this product is no exception, designed to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess