EN
  • EN
  • DE

LT3060EDC-1.5#TRMPBF

Part No LT3060EDC-1.5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LT3060 - 45V VIN, Micropower, Low Noise, 100mA Low Dropout, Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Dropout Voltage 300 mV
Max Input Voltage 45 V
Maximum Operating Temperature 125 °C
Min Current Limit 110 mA
Min Input Voltage 1.6 V
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Output Voltage 1.5 V
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Operating Supply Current 40 µA
Output Current 100 mA
Output Type Fixed
Output Voltage 1.5 V
Packaging Cut Tape (CT)
Power Supply Rejection Ratio (PSRR) 77 dB
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1009152-LT3060EDC-1.5#TRMPBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3060EDC-1.5#TRMPBF CAD Model

Description

Product Overview: LT3060EDC-1.5#TRMPBF

The LT3060EDC-1.5#TRMPBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a fixed output voltage of 1.5V. This robust voltage regulator offers an optimal solution for applications requiring a stable and clean power supply with a low voltage drop. It is an excellent choice for portable devices, industrial controls, and sensitive electronic equipment where power efficiency and reliability are crucial.

Key Features

  • Output Voltage: Fixed at 1.5V, providing a precise and stable voltage for sensitive circuits.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 45mA of output current, making it suitable for a wide range of applications.
  • Low Noise: With its low noise performance, it is ideal for noise-sensitive applications such as audio and RF circuits.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Reverse Battery Protection: The regulator is designed to withstand reverse battery installation without damage.

Applications

  • Portable Electronics
  • Medical Devices
  • Power Supply Modules
  • Industrial Controls
  • Automotive Electronics

Package and Quality

The LT3060EDC-1.5#TRMPBF comes in a compact, 6-lead DFN package, which is ideal for space-constrained applications. The small footprint and low profile of the package allow for efficient use of board space without compromising performance. Additionally, the product is RoHS compliant and adheres to the stringent quality standards set by Analog Devices Inc., ensuring high reliability and performance consistency across various conditions and applications.

With its combination of features, the LT3060EDC-1.5#TRMPBF stands out as a versatile and reliable component for designers looking to enhance the performance and stability of their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9147 $62.7441
7+ $17.1610 $120.1270
11+ $16.6239 $182.8629
15+ $16.0880 $241.3200
19+ $15.5521 $295.4899
25+ $13.9432 $348.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 465 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess