EN
  • EN
  • DE

LT3071IUFD#TRPBF

Part No LT3071IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS PROG 5A 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Programmable
Number of Regulators 1
Voltage - Input (Max) 3V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 1.8V
Voltage Dropout (Max) 0.15V @ 5A
Current - Output 5A
Current - Quiescent (Iq) 1.5 mA
Current - Supply (Max) 10 mA
PSRR 66dB (120Hz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LT3071
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878661-LT3071IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3071IUFD#TRPBF CAD Model

Description

Product Overview: LT3071IUFD#TRPBF

The LT3071IUFD#TRPBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver precision voltage regulation with a focus on low noise and high power supply rejection ratio (PSRR). This advanced LDO is ideal for sensitive RF and analog circuitry that requires a clean and stable power supply.

Key Features

  • Adjustable Output Voltage: The LT3071IUFD#TRPBF offers an adjustable output voltage range from 0.8V to 5V, allowing for flexible use across various applications.
  • High Current Capability: With an ability to deliver up to 3A of continuous output current, this LDO can power a wide range of devices.
  • Ultra-Low Noise: The device boasts an ultra-low output noise of just 20µVRMS over a 10Hz to 100kHz bandwidth, making it suitable for noise-sensitive applications.
  • High PSRR: It features an impressive PSRR of 72dB at 1kHz, ensuring that variations in the input voltage do not affect the output voltage, thus providing a stable supply.
  • Fast Transient Response: The fast transient response of the LT3071IUFD#TRPBF helps maintain output voltage stability during rapid changes in load.
  • Thermal Protection: The device includes internal thermal protection that safeguards it against overheating and thermal damage.
  • Package: It comes in a 28-lead 4mm × 5mm QFN package, which is suitable for space-constrained applications.

Applications

The LT3071IUFD#TRPBF is an excellent choice for a variety of applications, including:

  • Precision instrumentation
  • RF and wireless infrastructure
  • Medical equipment
  • Data acquisition systems
  • High-end audio

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3071IUFD#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance. With its robust feature set and versatile application range, this LDO from Analog Devices Inc. is a top choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8619 $54.3095
12+ $8.9123 $106.9476
18+ $8.6338 $155.4084
24+ $8.3553 $200.5272
31+ $8.0768 $250.3808
42+ $7.2413 $304.1346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess