Product Overview: LT3082ITS8#TRMPBF by Analog Devices Inc.
The LT3082ITS8#TRMPBF is a versatile and robust linear regulator from Analog Devices Inc., a leader in high-performance analog technology. This innovative component is designed to offer a stable and reliable power supply solution for a variety of applications. The LT3082ITS8#TRMPBF is part of the LDO (low dropout) regulator family, which is known for its ability to maintain a consistent output voltage even when the input-to-output differential is very low.
Key Features:
- Adjustable Output: This regulator provides an adjustable output from 0 to 20V, which can be set with a single resistor. This feature makes it highly versatile for different voltage requirements.
- Low Dropout Voltage: The LT3082ITS8#TRMPBF offers a low dropout voltage, typically around 300mV at full load, which ensures efficient operation even when the input voltage is close to the output voltage.
- Current Source: It can be configured as a precision current source as well as a voltage regulator, making it a dual-function device.
- Wide Input Voltage Range: The device supports a wide input voltage range from 1.8V to 20V, catering to a broad spectrum of power supply scenarios.
- Stable with Low ESR Capacitors: The LT3082ITS8#TRMPBF remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, which have low equivalent series resistance (ESR).
- Thermal Protection: It incorporates internal thermal limit protection to safeguard the device under high-temperature conditions.
- Compact Package: The component comes in an SOT-23 package, which is ideal for space-constrained applications.
Applications:
The LT3082ITS8#TRMPBF is designed to meet the requirements of a broad range of applications, including:
- Portable Electronics
- Post-Regulation for Switching Supplies
- Microprocessor Supply
- Battery-Powered Devices
- Industrial Supplies
- Automotive Electronics
With its precision voltage regulation, the ability to operate with low ESR capacitors, and thermal protection, the LT3082ITS8#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable and flexible power management solution.