The LT3083MPFE#PBF is a versatile linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This adjustable 3A single resistor low dropout regulator stands out for its precision, reliability, and ease of use, making it a top choice for demanding applications.
Key Features
- Adjustable Output: The LT3083MPFE#PBF offers an adjustable output from 0V to V<sub>IN - 0.8V, allowing for a wide range of applications and flexibility in design.
- Current Output: Capable of delivering up to 3A of continuous output current, this regulator can power a variety of devices and circuits.
- Single Resistor Output Voltage Setting: Simplifies the design by using a single resistor to set the desired output voltage, minimizing external components.
- Stable with Low ESR Output Capacitors: The LT3083 is stable with ceramic, tantalum, or aluminum electrolytic capacitors, ensuring a stable performance with a variety of output capacitors.
- Thermal Protection: Internal protection circuitry includes reverse-battery protection, current limiting, and thermal limiting, safeguarding the device under abnormal conditions.
- Wide Operating Temperature Range: With a military-grade temperature range from -55°C to +125°C, this device is suitable for extreme environments.
Applications
The LT3083MPFE#PBF is ideal for a range of applications that require precise voltage regulation and high reliability. These include:
- Power supplies for sensitive electronics
- Post-regulation for switching power supplies
- Battery-powered equipment
- Industrial supplies
- Automotive electronics
Product Specifications
Parameter
Value
Output Voltage Range
0V to V<sub>IN - 0.8V
Output Current
3A
Temperature Range
-55°C to +125°C
With its robust feature set and flexible design, the LT3083MPFE#PBF from Analog Devices Inc. is a powerful solution for a variety of precision voltage regulation needs.