EN
  • EN
  • DE

MAX1595EUA33

Part No MAX1595EUA33
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description STEP-UP/STEP-DWN CHARGE PUMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 125mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-µMAX
Base Product Number MAX1595
Standard Package 139 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629582-MAX1595EUA33
Ultra Librarian 3D Model Ultra Librarian MAX1595EUA33 CAD Model

Description

Maxim Integrated MAX1595EUA33 Step-Up DC-DC Converter

The MAX1595EUA33 from Maxim Integrated is a high-efficiency, compact, step-up DC-DC converter designed to provide a fixed 3.3V output from a low-voltage input. It is an ideal solution for portable devices that require a stable power supply from a single-cell battery or another low-voltage source.

This converter operates from an input voltage as low as 0.7V, making it perfect for applications powered by single-cell alkaline, NiCd, NiMH, or single-cell Li+ batteries. It can deliver up to 200mA of output current at a 3.3V output, depending on input voltage and load conditions, which is sufficient for many small electronic devices.

The MAX1595EUA33 comes in a space-saving 8-pin µMAX package, which is highly beneficial for space-constrained applications. Its high switching frequency of 500kHz allows the use of tiny, low-cost ceramic capacitors and inductors, further reducing the overall footprint and cost of the power supply design.

One of the key features of the MAX1595EUA33 is its high efficiency, which can reach up to 96%. This is achieved through an integrated synchronous rectifier and a low quiescent current, which also extends battery life in portable applications. Additionally, the device includes a thermal shutdown feature and current-limiting protection, enhancing the safety and reliability of the power supply.

The MAX1595EUA33 is straightforward to use, requiring only a few external components to create a complete power supply. It is designed with an internal soft-start to minimize inrush current during startup, which prevents any unwanted glitches in power-sensitive applications.

In summary, the Maxim Integrated MAX1595EUA33 is a versatile and efficient step-up DC-DC converter that offers a fixed 3.3V output, high efficiency, and a compact form factor. It is an excellent choice for designers looking to optimize power management in portable devices.

Key Features:

  • Fixed 3.3V Output Voltage
  • Up to 200mA Output Current
  • 0.7V to 5.5V Input Voltage Range
  • High Efficiency up to 96%
  • 500kHz Switching Frequency
  • Low Quiescent Current
  • Thermal Shutdown and Current-Limiting Protection
  • Space-Saving 8-Pin µMAX Package
  • Minimal External Components Required

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0222 $56.1776
18+ $5.7619 $103.7142
27+ $5.5818 $150.7086
38+ $5.4017 $205.2646
48+ $5.2217 $250.6416
65+ $4.6815 $304.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,038 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess