EN
  • EN
  • DE

LT317AHVH

Part No LT317AHVH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR ADJ TO39  /  Linear Voltage Regulator IC 1 Output TO-39-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Regulators 1
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39-3
Base Product Number LT317
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 161-LT317AHVH-ND,161-LT317AHVH,161-LT317AHVHINACTIVE
Standard Package 100
Win Source Part Number 1221683-LT317AHVH
Ultra Librarian 3D Model Ultra Librarian LT317AHVH CAD Model

Description

The LT317AHVH is a high-performance adjustable voltage regulator designed by Analog Devices Inc., a leader in the field of high-precision, high-performance integrated circuits. This regulator is part of the LT317 product line, which is renowned for its reliability and robustness in a variety of applications.

Engineered to cater to a broad spectrum of power supply requirements, the LT317AHVH offers a versatile solution for adjustable voltage regulation. It is capable of delivering up to 1.5A of output current with an output voltage range adjustable from 1.2V to 57V, providing flexibility for designers to use it in multiple configurations. This makes it an ideal choice for custom power supply designs, post-regulation for switching supplies, or as a battery charger.

One of the key features of the LT317AHVH is its high voltage capability, which allows it to handle input-to-output voltage differentials of up to 60V. This makes it perfect for high-input-voltage applications or for scenarios where large voltage drops are prevalent. Additionally, the device maintains a low dropout voltage, which enhances its efficiency and allows for operation under a wider range of input voltages.

The LT317AHVH also boasts excellent line and load regulation characteristics, ensuring a stable output voltage even with variations in input voltage or changes in the load. This stability is crucial for sensitive electronic applications where voltage precision is paramount. Moreover, the regulator features built-in protection mechanisms, including overcurrent protection, thermal shutdown, and safe area compensation, safeguarding the device and the system against adverse conditions.

With its robust thermal performance, the LT317AHVH can operate reliably over an extended temperature range, making it suitable for industrial and automotive environments. The device is available in a TO-39 package, which is known for its durability and ease of mounting, further enhancing its applicability in a wide range of settings.

In conclusion, the LT317AHVH from Analog Devices Inc. is a versatile, high-voltage, adjustable voltage regulator that offers designers a reliable solution for a multitude of power supply challenges. Its combination of flexibility, performance, and protection features make it an excellent choice for applications requiring high-quality voltage regulation.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess