EN
  • EN
  • DE

LT3493EDCB-3#TRPBF

Part No LT3493EDCB-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1.2A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.78V 1 Output 1.2A 6-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x3)
Family Name LT3493
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878694-LT3493EDCB-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3493EDCB-3#TRPBF CAD Model

Description

Product Overview: LT3493EDCB-3#TRPBF by Analog Devices Inc.

The LT3493EDCB-3#TRPBF is a compact, high-performance DC/DC converter designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced power management integrated circuit (IC) is specifically tailored for portable and space-constrained applications requiring efficient power conversion.

Key Features

  • Adjustable Output Voltage: This device allows users to set the output voltage to their desired level, ensuring flexibility across various applications.
  • Integrated Schottky Diode: The inclusion of an internal Schottky diode simplifies the design and reduces external component count, thus saving board space and cost.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 16V, the LT3493EDCB-3#TRPBF accommodates a broad spectrum of power sources, from single-cell lithium-ion batteries to multi-cell battery stacks and wall adapters.
  • High Switching Frequency: A high switching frequency of up to 2.4MHz allows for the use of small, low-cost capacitors and inductors, further minimizing the overall solution footprint.
  • Constant Current and Constant Voltage Modes: The device supports both modes, making it ideal for driving LEDs as well as for standard power supply applications.

Applications

The LT3493EDCB-3#TRPBF is particularly well-suited for portable devices, thanks to its small size and high efficiency. Typical applications include:

  • Handheld Instruments
  • Medical Devices
  • Portable Lighting
  • Small LCD Displays
  • Battery-Powered Equipment

Package and Reliability

Housed in a 6-pin DFN package, the LT3493EDCB-3#TRPBF boasts a compact form factor, ideal for designs where space is at a premium. The device is also available in a tape and reel package, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes. Analog Devices Inc. ensures reliability and performance through rigorous testing and quality control measures.

Conclusion

With its combination of features, such as adjustable output voltage, internal Schottky diode, wide input voltage range, and high switching frequency, the LT3493EDCB-3#TRPBF by Analog Devices Inc. stands out as a versatile and efficient solution for power conversion in portable and space-sensitive applications. Its ease of integration and robust design make it an excellent choice for engineers looking to enhance the performance and compactness of their electronic products.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3620 $61.8100
10+ $10.1432 $101.4320
16+ $9.8262 $157.2192
22+ $9.5093 $209.2046
28+ $9.1923 $257.3844
37+ $8.2414 $304.9318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,337 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess