EN
  • EN
  • DE

LT3502IDC#TRPBF

Part No LT3502IDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 500MA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 36V
Current - Output 500mA
Frequency - Switching 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number LT3502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378903-LT3502IDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3502IDC#TRPBF CAD Model

Description

Product Overview: LT3502IDC#TRPBF from Analog Devices Inc.

The LT3502IDC#TRPBF is a high-performance, adjustable frequency, 1A step-down regulator from Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This compact and efficient power management IC is designed to meet the needs of a wide range of applications, providing a reliable and stable voltage supply in a small package.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.6V to 25V, making it suitable for applications powered from 5V, 12V rails, or single-cell Li-Ion batteries.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 1.1MHz to 2.4MHz, designers can optimize the regulator for efficiency or component size.
  • High Efficiency: The LT3502IDC#TRPBF offers high efficiency, which can be further enhanced by utilizing its Burst Mode operation, especially at light loads.
  • Low Shutdown Current: It features a low shutdown current of less than 1μA, contributing to the conservation of battery life in portable applications.
  • Integrated Boost and Catch Diodes: Integration of internal diodes reduces the need for external components, thus saving on board space and cost.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the IC from overheating, enhancing system reliability.
  • Stable with Low ESR Ceramic Capacitors: The LT3502IDC#TRPBF is designed to be stable with ceramic output capacitors, which are small in size and have low equivalent series resistance (ESR).

Applications:

The versatility of the LT3502IDC#TRPBF makes it an ideal choice for a variety of applications, including:

  • Portable Instruments
  • Automotive Power Supplies
  • Industrial Supplies
  • Distributed Power Systems
  • Battery-Powered Equipment

Package and Availability:

The LT3502IDC#TRPBF comes in a compact 6-lead DFN package with a low thermal resistance, ensuring efficient heat dissipation. This product is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated assembly processes for high-volume production.

In conclusion, the LT3502IDC#TRPBF from Analog Devices Inc. offers a robust and flexible solution for a wide range of power management requirements. Its compact size, integrated features, and high efficiency make it a valuable component for designers looking to maximize performance while minimizing space and cost.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2134 $50.5608
26+ $3.9467 $102.6142
40+ $3.8134 $152.5360
57+ $3.5467 $202.1619
74+ $3.4134 $252.5916
92+ $3.2800 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess