EN
  • EN
  • DE

LT3507AHFE

Part No LT3507AHFE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LINEAR 38TSSOP / PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (3), Linear (LDO) (1) 900kHz ~ 1.1MHz 38-TSSOP-EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Topology Step-Down (Buck) (3), Linear (LDO) (1)
Number of Outputs 4
Frequency - Switching 900kHz ~ 1.1MHz
Voltage/Current - Output 1 -, 2.7A
Voltage/Current - Output 2 -, 1.8A
Voltage/Current - Output 3 -, 1.8A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Voltage - Supply 4V ~ 36V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 38-TSSOP-EP
Base Product Number LT3507
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1354717-LT3507AHFE
Ultra Librarian 3D Model Ultra Librarian LT3507AHFE CAD Model

Description

The LT3507AHFE is a versatile triple output switching regulator designed by Analog Devices Inc., a leader in high-performance analog technology. This robust component is engineered to deliver high efficiency and reliability for a range of applications requiring multiple power outputs.

Key Features:

  • Wide Input Voltage Range: Operates from a 4V to 36V input, making it suitable for applications with varying power supplies, including automotive and industrial systems.
  • Triple Independent Outputs: Features three high-power outputs, with two channels delivering up to 2.5A each and the third channel up to 1.5A, accommodating a variety of power needs within a single device.
  • Adjustable Switching Frequency: Offers an adjustable frequency from 250kHz to 2.2MHz, allowing designers to optimize the performance for specific applications and to minimize external component sizes.
  • Integrated Boost Diodes: Comes with internal boost diodes, reducing the number of external parts needed and simplifying the design process.
  • Robust Thermal Performance: The HFE package includes a heat sink pad for excellent thermal performance, ensuring reliable operation under high power conditions.

Applications:

  • Automotive Power Systems
  • Industrial Control Systems
  • Distributed Power Systems
  • Portable Electronic Devices

Design Support:

Analog Devices Inc. provides comprehensive design support for the LT3507AHFE, including detailed datasheets, application notes, and design tools. Designers can access a wealth of resources to facilitate the integration of this regulator into their projects, ensuring a smooth design process and optimal use of the device's capabilities.

Ordering Information:

The LT3507AHFE is available for order through Analog Devices Inc. and its authorized distributors. For full specifications and ordering information, please refer to the official product page or contact Analog Devices Inc. directly.

You May Also Be Interested in

Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5213 $52.5639
7+ $14.3765 $100.6355
11+ $13.9272 $153.1992
15+ $13.4780 $202.1700
20+ $13.0287 $260.5740
26+ $11.6809 $303.7034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,002 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess