EN
  • EN
  • DE

LT3511HMS#TRPBF

Part No LT3511HMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK 240MA 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Flyback Switching Regulator IC Positive or Negative, Isolation Capable - - 1 Output 240mA 16-TFSOP (0.118", 3.00mm Width), 12 Leads
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width), 12 leads
Case / Package 16-MSOP
Family Name LT3511
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924167-LT3511HMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3511HMS#TRPBF CAD Model

Description

Product Overview: LT3511HMS#TRPBF

The LT3511HMS#TRPBF is a high-performance, monolithic switching regulator manufactured by Analog Devices Inc. This component is designed to deliver efficient power conversion with a wide input voltage range, making it suitable for a variety of industrial, automotive, and telecommunication applications. The LT3511HMS#TRPBF operates as a step-down converter, also known as a buck converter, which reduces higher input voltage to a lower stable output voltage with high efficiency.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.3V to 100V, providing versatility for different power supply configurations and ensuring compatibility with a wide array of input sources.
  • High Efficiency: With its advanced design, the LT3511HMS#TRPBF achieves high conversion efficiency, which minimizes heat generation and improves overall system reliability.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 100kHz and 700kHz or synchronized to an external clock, allowing for optimization of efficiency and component size.
  • Integrated Features: The device includes a 0.8V feedback reference voltage, over-temperature protection, and a power good flag, which simplifies the design of reliable power systems.
  • Robust Protection Circuits: It is equipped with features like overcurrent protection, undervoltage lockout, and thermal shutdown to protect the system under abnormal conditions.
  • Compact Package: Housed in a small MSOP-16 package, the LT3511HMS#TRPBF saves valuable board space and is ideal for space-constrained applications.

Applications

  • Automotive and Industrial Power Supplies
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Equipment
  • Power over Ethernet (PoE) Applications
  • Distributed Power Systems

The LT3511HMS#TRPBF from Analog Devices Inc. is a reliable and versatile solution for designers seeking a high-voltage, high-efficiency, and robust power converter. Its comprehensive features and protections ensure that it can meet the rigorous demands of a wide range of applications, providing consistent performance and durability.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4954 $58.4862
7+ $15.9962 $111.9734
10+ $15.4963 $154.9630
14+ $14.9965 $209.9510
18+ $14.4966 $260.9388
24+ $12.9969 $311.9256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,899 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess